Littelfuse, Inc. 15A 1000V Circuit Protection Fuse SPFI015.L

Description
Fuse Midget 15A 1000V Holder In-Line 10.31 X 38.98mm Melamine CE/UL Product overview: SPFI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI015.L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget 15A 1000V Holder In-Line 10.31 X 38.98mm Melamine CE/UL Product overview: SPFI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI015.L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 1000V Circuit Protection Fuse
155-SPFI015.L
15A 1000V Circuit Protection Fuse 155-SPFI015.L
Fuse Midget 15A 1000V Holder In-Line 10.31 X 38.98mm Melamine CE/UL Product overview: SPFI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI015.L can be used for catalog matching and distributor lookup.

Fuse Midget 15A 1000V Holder In-Line 10.31 X 38.98mm Melamine CE/UL Product overview: SPFI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI015.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302333-SPFI015.L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302333-SPFI015.L
Circuit Protection - Electrical, Specialty Fuses 1302333-SPFI015.L
Win Source Part Number: 1302333-SPFI015.L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFI Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 20kA DC Cold Resistance: 0.00799 Ohms Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 0.406" Dia x 2.500" L (10.31mm x 63.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Mfr: Littelfuse Inc. Other Names: SPFI 15A,-SPFI015.L Approval Agency: CE, UR

Win Source Part Number: 1302333-SPFI015.L
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFI
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 0.00799 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 0.406" Dia x 2.500" L (10.31mm x 63.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Mfr: Littelfuse Inc.
Other Names: SPFI 15A,-SPFI015.L
Approval Agency: CE, UR

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-SPFI015.L-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPFI015.L-ND
Electrical, Specialty Fuses 5666-SPFI015.L-ND
15A AC 1kV DC Fuse Cartridge Holder

15A AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-SPFI015.L-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-SPFI015.L-CHP
Electrical, Specialty Fuses 1294-SPFI015.L-CHP
FUSE CARTRIDGE 15A 1KVDC CYLINDR

FUSE CARTRIDGE 15A 1KVDC CYLINDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Fuses Fuses Fuses
Product Number 155-SPFI015.L 1302333-SPFI015.L 5666-SPFI015.L-ND
Product Name 15A 1000V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 1000 volts 1000 volts
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details