Littelfuse, Inc. 400A 1000V Circuit Protection Fuse SPFR400.X

Description
Fuse Class H Fast Acting 400A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR400.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR400.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class H Fast Acting 400A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR400.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR400.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400A 1000V Circuit Protection Fuse - 155-SPFR400.X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400A 1000V Circuit Protection Fuse
155-SPFR400.X
400A 1000V Circuit Protection Fuse 155-SPFR400.X
Fuse Class H Fast Acting 400A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR400.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR400.X can be used for catalog matching and distributor lookup.

Fuse Class H Fast Acting 400A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR400.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR400.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302279-SPFR400.X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302279-SPFR400.X
Circuit Protection - Electrical, Specialty Fuses 1302279-SPFR400.X
Win Source Part Number: 1302279-SPFR400.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: SPFR Fuse Type: Cartridge Standard Package: 1 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: -SPFR400.X Product Status: Obsolete

Win Source Part Number: 1302279-SPFR400.X
Category: Circuit Protection>Electrical, Specialty Fuses
Series: SPFR
Fuse Type: Cartridge
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: -SPFR400.X
Product Status: Obsolete

Buy Now Datasheet
Solar Photovoltaic Fuse; Product Range Littelfuse - 75R5347 - Newark, An Avnet Company
Chicago, IL, United States
Solar Photovoltaic Fuse; Product Range Littelfuse
75R5347
Solar Photovoltaic Fuse; Product Range Littelfuse 75R5347
SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPFR Series; Fuse Current:400A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:65.9mm x 189.941mm; Fuse Size Imperial:2.595" x 7.478"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPFR Series; Fuse Current:400A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:65.9mm x 189.941mm; Fuse Size Imperial:2.595" x 7.478"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-SPFR400.X 1302279-SPFR400.X 75R5347
Product Name 400A 1000V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Solar Photovoltaic Fuse; Product Range Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VLT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers