Littelfuse, Inc. 25A Circuit Protection Fuse SPXV025.L

Description
Fuse 25A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV025.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV025.L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 25A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV025.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV025.L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A Circuit Protection Fuse
155-SPXV025.L
25A Circuit Protection Fuse 155-SPXV025.L
Fuse 25A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV025.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV025.L can be used for catalog matching and distributor lookup.

Fuse 25A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV025.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV025.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302281-SPXV025.L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302281-SPXV025.L
Circuit Protection - Electrical, Specialty Fuses 1302281-SPXV025.L
Win Source Part Number: 1302281-SPXV025.L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXV Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 2671 DC Cold Resistance: 0.0064 Ohms Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.540" Dia x 3.333" L (13.72mm x 84.65mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A Mfr: Littelfuse Inc. Other Names: SPXV 25,SPXV 25A,-SPXV025.L Product Status: Obsolete Approval Agency: CE, UR

Win Source Part Number: 1302281-SPXV025.L
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 2671
DC Cold Resistance: 0.0064 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.540" Dia x 3.333" L (13.72mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
Mfr: Littelfuse Inc.
Other Names: SPXV 25,SPXV 25A,-SPXV025.L
Product Status: Obsolete
Approval Agency: CE, UR

Buy Now Datasheet
Electrical, Specialty Fuses - SPXV025.L-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
SPXV025.L-ND
Electrical, Specialty Fuses SPXV025.L-ND
25A AC 1.5kV DC Fuse Cartridge Holder

25A AC 1.5kV DC Fuse Cartridge Holder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Fuses Fuses Fuses
Product Number 155-SPXV025.L 1302281-SPXV025.L SPXV025.L-ND
Product Name 25A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243010 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers