Littelfuse, Inc. Electrical, Specialty Fuses - SPXI03.5T SPXI03.5T

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 897183-SPXI03.5T Series: POWR-GARD® SPXI Features: 3.5A AC 1.5 kV DC Fuse Cartridge Free Hanging (In-Line) Package: Bulk Package: Cartridge, Inline, Double Ended Mounting: Free Hanging (In-Line) Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8535.10.0040
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 897183-SPXI03.5T Series: POWR-GARD® SPXI Features: 3.5A AC 1.5 kV DC Fuse Cartridge Free Hanging (In-Line) Package: Bulk Package: Cartridge, Inline, Double Ended Mounting: Free Hanging (In-Line) Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8535.10.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - SPXI03.5T - 897183-SPXI03.5T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - SPXI03.5T
897183-SPXI03.5T
Electrical, Specialty Fuses - SPXI03.5T 897183-SPXI03.5T
Manufacturer: Littelfuse Inc. Win Source Part Number: 897183-SPXI03.5T Series: POWR-GARD® SPXI Features: 3.5A AC 1.5 kV DC Fuse Cartridge Free Hanging (In-Line) Package: Bulk Package: Cartridge, Inline, Double Ended Mounting: Free Hanging (In-Line) Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8535.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 897183-SPXI03.5T
Series: POWR-GARD® SPXI
Features: 3.5A AC 1.5 kV DC Fuse Cartridge Free Hanging (In-Line)
Package: Bulk
Package: Cartridge, Inline, Double Ended
Mounting: Free Hanging (In-Line)
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8535.10.0040

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-SPXI03.5T
Circuit Protection Fuse 155-SPXI03.5T
In-Line Solar Fuse Product overview: SPXI03.5T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI03.5T can be used for catalog matching and distributor lookup.

In-Line Solar Fuse Product overview: SPXI03.5T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI03.5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXI03.5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
SPXI03.5T
Circuit Protection - Electrical, Specialty Fuses SPXI03.5T
FUSE CRTRDGE 3.5A 1.5KVDC INLINE

FUSE CRTRDGE 3.5A 1.5KVDC INLINE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 897183-SPXI03.5T 155-SPXI03.5T SPXI03.5T
Product Name Electrical, Specialty Fuses - SPXI03.5T Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data