Littelfuse, Inc. Electrical, Specialty Fuses SPXV020.L

Description
20A AC 1.5kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A AC 1.5kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-SPXV020.L-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPXV020.L-ND
Electrical, Specialty Fuses 5666-SPXV020.L-ND
20A AC 1.5kV DC Fuse Cartridge Holder

20A AC 1.5kV DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302284-SPXV020.L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302284-SPXV020.L
Circuit Protection - Electrical, Specialty Fuses 1302284-SPXV020.L
Win Source Part Number: 1302284-SPXV020.L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXV Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 701 DC Cold Resistance: 0.0085 Ohms Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Mfr: Littelfuse Inc. Other Names: -SPXV020.L,SPXV 20A,SPXV 20 Approval Agency: CE, UR

Win Source Part Number: 1302284-SPXV020.L
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 701
DC Cold Resistance: 0.0085 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Mfr: Littelfuse Inc.
Other Names: -SPXV020.L,SPXV 20A,SPXV 20
Approval Agency: CE, UR

Buy Now Datasheet
Singapore, Singapore
20A Circuit Protection Fuse
155-SPXV020.L
20A Circuit Protection Fuse 155-SPXV020.L
FUSE CARTRIDGE 20A 1.5KVDC Product overview: SPXV020.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV020.L can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 20A 1.5KVDC Product overview: SPXV020.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV020.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXV020.L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
SPXV020.L
Circuit Protection - Electrical, Specialty Fuses SPXV020.L
FUSE CARTRIDGE 20A 1.5KVDC

FUSE CARTRIDGE 20A 1.5KVDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-SPXV020.L-ND 1302284-SPXV020.L 155-SPXV020.L SPXV020.L
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses 20A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Rated Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details