Fuse Class J 300A 600V Bolt Tap 50.8 X 85.7mm Melamine CE/UL/VDE/cUL Product overview: SPFJ300.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ300.X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302316-SPFJ300.X
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPFJ
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 10kA DC
Melting I2t: 59201
DC Cold Resistance: 0.367 mOhms
Applications: Solar (Photovoltaic)
Class: J
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 2.000" Dia x 7.126" L (50.80mm x 181.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300A
Mfr: Littelfuse Inc.
Other Names: F4140,SPFJ300X,18-SP
Approval Agency: CE, cULus, UL, VDE
300A 600V AC 1kV DC Fuse Cartridge Holder
FUSE CARTRIDGE 300A 600VAC/1KVDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-SPFJ300.X | 1302316-SPFJ300.X | 5666-SPFJ300.X-ND | SPFJ300.X |
| Product Name | 300A 600V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; VDE | ||
| Rated Voltage | 1000 volts | 600 volts | 600 volts | |
| Rated Current | 300 amps | 300 amps | 300 amps | 300 amps |