Littelfuse, Inc. Circuit Protection Fuse SPNH125.XXDEMS

Description
1500VDC 125 AMP PV FUSE W/MS INT Product overview: SPNH125.XXDEMS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH125.XXDEMS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1500VDC 125 AMP PV FUSE W/MS INT Product overview: SPNH125.XXDEMS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH125.XXDEMS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
155-SPNH125.XXDEMS
Circuit Protection Fuse 155-SPNH125.XXDEMS
1500VDC 125 AMP PV FUSE W/MS INT Product overview: SPNH125.XXDEMS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH125.XXDEMS can be used for catalog matching and distributor lookup.

1500VDC 125 AMP PV FUSE W/MS INT Product overview: SPNH125.XXDEMS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH125.XXDEMS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 18-SPNH125.XXDEMS-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-SPNH125.XXDEMS-ND
Electrical, Specialty Fuses 18-SPNH125.XXDEMS-ND
125A AC 1.5kV DC Fuse Rectangular Bolt Mount

125A AC 1.5kV DC Fuse Rectangular Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302305-SPNH125.XXDEMS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302305-SPNH125.XXDEMS
Circuit Protection - Electrical, Specialty Fuses 1302305-SPNH125.XXDEMS
Win Source Part Number: 1302305-SPNH125.XXDE MS Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPNH Fuse Type: Rectangular Voltage Rating - DC: 1.5 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 15000 DC Cold Resistance: 0.00107 Ohms Applications: Solar (Photovoltaic) Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Rectangular, Blade Dimension: 5.165" L x 2.008" W x 2.008" H (131.20mm x 51.00mm x 51.00mm) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 125A Mfr: Littelfuse Inc. Other Names: -1024-SPNH125.XXDEMS ,18-SPNH125.XXDEMS Approval Agency: CE, gPV, IEC, UL

Win Source Part Number: 1302305-SPNH125.XXDEMS
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPNH
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 15000
DC Cold Resistance: 0.00107 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.008" W x 2.008" H (131.20mm x 51.00mm x 51.00mm)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 125A
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH125.XXDEMS,18-SPNH125.XXDEMS
Approval Agency: CE, gPV, IEC, UL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 155-SPNH125.XXDEMS 18-SPNH125.XXDEMS-ND 1302305-SPNH125.XXDEMS
Product Name Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount Bolt Mount Bolt Mount
Approvals / Standards RoHS UL; IEC
Rated Current 125 amps 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625315 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details