FUSE CARTRIDGE 8A 1.5KVDC Product overview: SPXV008.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV008.L can be used for catalog matching and distributor lookup.
8A AC 1.5kV DC Fuse Cartridge Holder
Win Source Part Number: 1302282-SPXV008.L
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 121
DC Cold Resistance: 0.0349 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
Mfr: Littelfuse Inc.
Other Names: SPXV 8A,-SPXV008.L
Approval Agency: CE, UR
FUSE CARTRIDGE 8A 1.5KVDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-SPXV008.L | 5666-SPXV008.L-ND | 1302282-SPXV008.L | SPXV008.L |
| Product Name | 8A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS |