Littelfuse, Inc. 1000 Vdc - In-Line Solar Fuse SPFI03.5

Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet
Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Vdc - In-Line Solar Fuse - SPFI03.5 - Littelfuse, Inc.
Rosemont, IL, United States
1000 Vdc - In-Line Solar Fuse
SPFI03.5
1000 Vdc - In-Line Solar Fuse SPFI03.5
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPFI03.5
Product Name 1000 Vdc - In-Line Solar Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers