250A AC 1.5kV DC Fuse Rectangular Bolt Mount
1500VDC 250 AMP PV FUSE W/MS INT Product overview: SPNH250.X2XLDLMS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH250.X2XLDLMS
Win Source Part Number: 1302300-SPNH250.X2XL
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPNH
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 73000
DC Cold Resistance: 0.00051 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.362" W x 2.362" H (131.20mm x 60.00mm x 60.00mm)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250A
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH250.X2XLDL
Approval Agency: CE, gPV, IEC, UL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-SPNH250.X2XLDLMS-ND | 155-SPNH250.X2XLDLMS | 1302300-SPNH250.X2XLDLMS |
| Product Name | Electrical, Specialty Fuses | Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | Bolt Mount | Bolt Mount |
| Approvals / Standards | UL; IEC | RoHS |