Littelfuse, Inc. PTC Resettable Fuses - SRP175F SRP175F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101947-SRP175F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.8A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm) Resistance - Initial (Ri) (Min): 50 mOhm Resistance - Post Trip (R1) (Max): 120 mOhm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101947-SRP175F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.8A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm) Resistance - Initial (Ri) (Min): 50 mOhm Resistance - Post Trip (R1) (Max): 120 mOhm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SRP175F - 1101947-SRP175F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SRP175F
1101947-SRP175F
PTC Resettable Fuses - SRP175F 1101947-SRP175F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101947-SRP175F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.8A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm) Resistance - Initial (Ri) (Min): 50 mOhm Resistance - Post Trip (R1) (Max): 120 mOhm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101947-SRP175F
Packaging: Bulk
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: User Defined
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 15V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.75A
Current - Trip (It): 3.8A
Time to Trip: 5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm)
Resistance - Initial (Ri) (Min): 50 mOhm
Resistance - Post Trip (R1) (Max): 120 mOhm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SRP175F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SRP175F
Circuit Protection - PTC Resettable Fuses SRP175F
PTC RESET FUSE 15V 1.75A STRAP

PTC RESET FUSE 15V 1.75A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1101947-SRP175F SRP175F
Product Name PTC Resettable Fuses - SRP175F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details