IN-LINE SOLAR FUSE Product overview: SPFI03.5L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI03.5L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302330-SPFI03.5L
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPFI
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 0.581 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 0.406" Dia x 2.500" L (10.31mm x 63.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
Mfr: Littelfuse Inc.
Other Names: SPFI 3 1/2A,-SPFI03.5L
Approval Agency: CE, UR
3.5A AC 1kV DC Fuse Cartridge Holder
FUSE CRTRDGE 3.5A 1KVDC CYLINDR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-SPFI03.5L | 1302330-SPFI03.5L | 5666-SPFI03.5L-ND | SPFI03.5L |
| Product Name | Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | |||
| Rated Voltage | 1000 volts | 1000 volts | 1000 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |