Littelfuse, Inc. PTC Resettable Fuses - SRP200F SRP200F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1258816-SRP200F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 30V Current - Max: 100A Current - Trip (It): 4.4A Time to Trip: 4s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.043" (1.10mm) Resistance - Initial (Ri) (Minimum): 30 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.880" L x 0.417" W (22.35mm x 10.60mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1258816-SRP200F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 30V Current - Max: 100A Current - Trip (It): 4.4A Time to Trip: 4s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.043" (1.10mm) Resistance - Initial (Ri) (Minimum): 30 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.880" L x 0.417" W (22.35mm x 10.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SRP200F - 1258816-SRP200F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SRP200F
1258816-SRP200F
PTC Resettable Fuses - SRP200F 1258816-SRP200F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1258816-SRP200F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 30V Current - Max: 100A Current - Trip (It): 4.4A Time to Trip: 4s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.043" (1.10mm) Resistance - Initial (Ri) (Minimum): 30 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.880" L x 0.417" W (22.35mm x 10.60mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1258816-SRP200F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 30V
Current - Max: 100A
Current - Trip (It): 4.4A
Time to Trip: 4s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.043" (1.10mm)
Resistance - Initial (Ri) (Minimum): 30 mOhms
Resistance - Post Trip (R1) (Maximum): 100 mOhms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.880" L x 0.417" W (22.35mm x 10.60mm)

Buy Now
Singapore, Singapore
SMD 0.03 Ohm Circuit Protection Fuse
150-SRP200F
SMD 0.03 Ohm Circuit Protection Fuse 150-SRP200F
PTC Resettable Fuse, 0.03 Ohm, 2-Terminal, Surface Mount Product overview: SRP200F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.03 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP200F can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.03 Ohm, 2-Terminal, Surface Mount Product overview: SRP200F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.03 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP200F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - SRP200F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SRP200F
Circuit Protection - PTC Resettable Fuses SRP200F
PTC RESET FUSE 30V 2A STRAP

PTC RESET FUSE 30V 2A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1258816-SRP200F 150-SRP200F SRP200F
Product Name PTC Resettable Fuses - SRP200F SMD 0.03 Ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110354 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers