30A AC 1.5kV DC Fuse Cartridge Holder
Fuse 30A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV030.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV030.L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302280-SPXV030.L
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 3770
DC Cold Resistance: 0.0052 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.540" Dia x 3.333" L (13.72mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Mfr: Littelfuse Inc.
Other Names: SPXV030.L,SPXV 30A,F11485,SPXV 30,-SPXV030.L
Product Status: Obsolete
Approval Agency: CE, UR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F11485-ND | 155-SPXV030.L | 1302280-SPXV030.L |
| Product Name | Electrical, Specialty Fuses | 30A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Rated Current | 30 amps | 30 amps | 30 amps |