Littelfuse, Inc. 250A 600V Circuit Protection Fuse SPFJ250.X

Description
Fuse Class J 250A 600V Bolt Tap 50.8 X 85.7mm Melamine CE/UL/VDE/cUL Product overview: SPFJ250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ250.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class J 250A 600V Bolt Tap 50.8 X 85.7mm Melamine CE/UL/VDE/cUL Product overview: SPFJ250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ250.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250A 600V Circuit Protection Fuse
155-SPFJ250.X
250A 600V Circuit Protection Fuse 155-SPFJ250.X
Fuse Class J 250A 600V Bolt Tap 50.8 X 85.7mm Melamine CE/UL/VDE/cUL Product overview: SPFJ250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ250.X can be used for catalog matching and distributor lookup.

Fuse Class J 250A 600V Bolt Tap 50.8 X 85.7mm Melamine CE/UL/VDE/cUL Product overview: SPFJ250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ250.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302317-SPFJ250.X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302317-SPFJ250.X
Circuit Protection - Electrical, Specialty Fuses 1302317-SPFJ250.X
Win Source Part Number: 1302317-SPFJ250.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFJ Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200kA AC, 10kA DC Melting I2t: 31022 DC Cold Resistance: 0.485 mOhms Applications: Solar (Photovoltaic) Class: J Standard Package: 1 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 2.000" Dia x 7.126" L (50.80mm x 181.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250A Mfr: Littelfuse Inc. Other Names: -SPFJ250.X,SPFJ 250,F4139,SPFJ250X,1 294-SPFJ250.X Approval Agency: CE, cULus, UL, VDE

Win Source Part Number: 1302317-SPFJ250.X
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFJ
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 10kA DC
Melting I2t: 31022
DC Cold Resistance: 0.485 mOhms
Applications: Solar (Photovoltaic)
Class: J
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 2.000" Dia x 7.126" L (50.80mm x 181.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250A
Mfr: Littelfuse Inc.
Other Names: -SPFJ250.X,SPFJ 250,F4139,SPFJ250X,1294-SPFJ250.X
Approval Agency: CE, cULus, UL, VDE

Buy Now Datasheet
Electrical, Specialty Fuses - F4139-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F4139-ND
Electrical, Specialty Fuses F4139-ND
250A 600V AC 1kV DC Fuse Cartridge Holder

250A 600V AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPFJ250.X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
SPFJ250.X
Circuit Protection - Electrical, Specialty Fuses SPFJ250.X
FUSE CARTRIDGE 250A 600VAC/1KVDC

FUSE CARTRIDGE 250A 600VAC/1KVDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-SPFJ250.X 1302317-SPFJ250.X F4139-ND SPFJ250.X
Product Name 250A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; VDE
Rated Voltage 1000 volts 600 volts 600 volts
Rated Current 250 amps 250 amps 250 amps 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details