Littelfuse, Inc. Electrical, Specialty Fuses SPXV015.L

Description
15A AC 1.5kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
15A AC 1.5kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-SPXV015.L-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPXV015.L-ND
Electrical, Specialty Fuses 5666-SPXV015.L-ND
15A AC 1.5kV DC Fuse Cartridge Holder

15A AC 1.5kV DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
1.5kV 15A Circuit Protection Fuse
155-SPXV015.L
1.5kV 15A Circuit Protection Fuse 155-SPXV015.L
1.5kV 15A Fuse Holder Cartridge 10x85mm Melamine Product overview: SPXV015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5kV, 15A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV015.L can be used for catalog matching and distributor lookup.

1.5kV 15A Fuse Holder Cartridge 10x85mm Melamine Product overview: SPXV015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5kV, 15A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV015.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302285-SPXV015.L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302285-SPXV015.L
Circuit Protection - Electrical, Specialty Fuses 1302285-SPXV015.L
Win Source Part Number: 1302285-SPXV015.L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXV Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 299 DC Cold Resistance: 0.0131 Ohms Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Mfr: Littelfuse Inc. Other Names: SPXV 15A,F12010,-SPXV015. L,SPXV015.L Approval Agency: CE, UR

Win Source Part Number: 1302285-SPXV015.L
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 299
DC Cold Resistance: 0.0131 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Mfr: Littelfuse Inc.
Other Names: SPXV 15A,F12010,-SPXV015.L,SPXV015.L
Approval Agency: CE, UR

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXV015.L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
SPXV015.L
Circuit Protection - Electrical, Specialty Fuses SPXV015.L
FUSE CARTRIDGE 15A 1.5KVDC

FUSE CARTRIDGE 15A 1.5KVDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-SPXV015.L-ND 155-SPXV015.L 1302285-SPXV015.L SPXV015.L
Product Name Electrical, Specialty Fuses 1.5kV 15A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Rated Current 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002212005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 63 amps
View Details
Power Fuses Midget 10x38mm Fuses - AGU -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers