Littelfuse, Inc. 1000 VDC Fuse - Class J Case Size - gPV SPFJ200L

Description
Unique OfferingThe SPFJ DC full range fuses are the first fuse in the electrical industry to be UL248-19 Listed and designed to protect photovoltaic (PV) applications at 1000 VDC and 70-450 A. SPFJ series fuses are suitable for DC cable protection and are used in EV off-boarding charging station applications. SPFJ series is manufactured in Class J case size that allows for both fuse holder and bus-bar mounting configurations. The SPFJ meets both UL branch circuit protection and IEC requirements. Agency ApprovalsThe SPFJ is UL248-19 Listed, designed and manufactured in accordance with IEC Standard 60269-6.These rigorous standards ensure the safety of both equipment and personnel and make the SPFJ a truly global product. Small Footprint and Multiple Mounting OptionsThe 125-450 amperages are offered in Class J case sizes, allowing significant space savings opportunities for OEMs, which can help significantly reduce costs.Customers can either mount the SPFJ solar fuses to a busbar or any three specifically designed 1000 VDC holder options to match their unique applications.For more information on the fuse holders visit www.Littelfuse.com/l fj1000
Datasheet
Description
Unique OfferingThe SPFJ DC full range fuses are the first fuse in the electrical industry to be UL248-19 Listed and designed to protect photovoltaic (PV) applications at 1000 VDC and 70-450 A. SPFJ series fuses are suitable for DC cable protection and are used in EV off-boarding charging station applications. SPFJ series is manufactured in Class J case size that allows for both fuse holder and bus-bar mounting configurations. The SPFJ meets both UL branch circuit protection and IEC requirements. Agency ApprovalsThe SPFJ is UL248-19 Listed, designed and manufactured in accordance with IEC Standard 60269-6.These rigorous standards ensure the safety of both equipment and personnel and make the SPFJ a truly global product. Small Footprint and Multiple Mounting OptionsThe 125-450 amperages are offered in Class J case sizes, allowing significant space savings opportunities for OEMs, which can help significantly reduce costs.Customers can either mount the SPFJ solar fuses to a busbar or any three specifically designed 1000 VDC holder options to match their unique applications.For more information on the fuse holders visit www.Littelfuse.com/l fj1000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 VDC Fuse - Class J Case Size - gPV - SPFJ200L - Littelfuse, Inc.
Rosemont, IL, United States
1000 VDC Fuse - Class J Case Size - gPV
SPFJ200L
1000 VDC Fuse - Class J Case Size - gPV SPFJ200L
Unique OfferingThe SPFJ DC full range fuses are the first fuse in the electrical industry to be UL248-19 Listed and designed to protect photovoltaic (PV) applications at 1000 VDC and 70-450 A. SPFJ series fuses are suitable for DC cable protection and are used in EV off-boarding charging station applications. SPFJ series is manufactured in Class J case size that allows for both fuse holder and bus-bar mounting configurations. The SPFJ meets both UL branch circuit protection and IEC requirements. Agency ApprovalsThe SPFJ is UL248-19 Listed, designed and manufactured in accordance with IEC Standard 60269-6.These rigorous standards ensure the safety of both equipment and personnel and make the SPFJ a truly global product. Small Footprint and Multiple Mounting OptionsThe 125-450 amperages are offered in Class J case sizes, allowing significant space savings opportunities for OEMs, which can help significantly reduce costs.Customers can either mount the SPFJ solar fuses to a busbar or any three specifically designed 1000 VDC holder options to match their unique applications.For more information on the fuse holders visit www.Littelfuse.com/l fj1000

Unique OfferingThe SPFJ DC full range fuses are the first fuse in the electrical industry to be UL248-19 Listed and designed to protect photovoltaic (PV) applications at 1000 VDC and 70-450 A. SPFJ series fuses are suitable for DC cable protection and are used in EV off-boarding charging station applications. SPFJ series is manufactured in Class J case size that allows for both fuse holder and bus-bar mounting configurations. The SPFJ meets both UL branch circuit protection and IEC requirements. Agency ApprovalsThe SPFJ is UL248-19 Listed, designed and manufactured in accordance with IEC Standard 60269-6.These rigorous standards ensure the safety of both equipment and personnel and make the SPFJ a truly global product. Small Footprint and Multiple Mounting OptionsThe 125-450 amperages are offered in Class J case sizes, allowing significant space savings opportunities for OEMs, which can help significantly reduce costs.Customers can either mount the SPFJ solar fuses to a busbar or any three specifically designed 1000 VDC holder options to match their unique applications.For more information on the fuse holders visit www.Littelfuse.com/lfj1000

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPFJ200L
Product Name 1000 VDC Fuse - Class J Case Size - gPV
Mounting Fuse Block, Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers