Littelfuse, Inc. 200A 1500V Circuit Protection Fuse SPNH200.X2XLDL

Description
Fuse Solar 200A 1500V Bolt Tap 126 X 60mm Ceramic Package Product overview: SPNH200.X2XLDL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH200.X2XLDL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Solar 200A 1500V Bolt Tap 126 X 60mm Ceramic Package Product overview: SPNH200.X2XLDL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH200.X2XLDL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200A 1500V Circuit Protection Fuse
155-SPNH200.X2XLDL
200A 1500V Circuit Protection Fuse 155-SPNH200.X2XLDL
Fuse Solar 200A 1500V Bolt Tap 126 X 60mm Ceramic Package Product overview: SPNH200.X2XLDL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH200.X2XLDL can be used for catalog matching and distributor lookup.

Fuse Solar 200A 1500V Bolt Tap 126 X 60mm Ceramic Package Product overview: SPNH200.X2XLDL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH200.X2XLDL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302301-SPNH200.X2XLDL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302301-SPNH200.X2XLDL
Circuit Protection - Electrical, Specialty Fuses 1302301-SPNH200.X2XLDL
Win Source Part Number: 1302301-SPNH200.X2XL DL Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPNH Fuse Type: Rectangular Voltage Rating - DC: 1.5 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 22000 DC Cold Resistance: 0.00063 Ohms Applications: Solar (Photovoltaic) Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Rectangular, Blade Dimension: 5.165" L x 2.362" W x 2.362" H (131.20mm x 60.00mm x 60.00mm) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200A Mfr: Littelfuse Inc. Other Names: -1024-SPNH200.X2XLDL ,18-SPNH200.X2XLDL Approval Agency: CE, gPV, IEC, UL

Win Source Part Number: 1302301-SPNH200.X2XLDL
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPNH
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 22000
DC Cold Resistance: 0.00063 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.362" W x 2.362" H (131.20mm x 60.00mm x 60.00mm)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200A
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH200.X2XLDL,18-SPNH200.X2XLDL
Approval Agency: CE, gPV, IEC, UL

Buy Now Datasheet
Electrical, Specialty Fuses - 18-SPNH200.X2XLDL-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-SPNH200.X2XLDL-ND
Electrical, Specialty Fuses 18-SPNH200.X2XLDL-ND
200A AC 1.5kV DC Fuse Rectangular Bolt Mount

200A AC 1.5kV DC Fuse Rectangular Bolt Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Fuses Fuses Fuses
Product Number 155-SPNH200.X2XLDL 1302301-SPNH200.X2XLDL 18-SPNH200.X2XLDL-ND
Product Name 200A 1500V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses
Rated Current 200 amps 200 amps 200 amps
Mounting Bolt Mount Bolt Mount
Rated Voltage 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers