90A AC 1kV DC Fuse Cartridge Bolt Mount
Specialty Fuses 1000V 90A SOLAR FUSE Product overview: SPFJ090.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 90A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, 90A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ090.X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302319-SPFJ090.X
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPFJ
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 1.436 mOhms
Applications: Solar (Photovoltaic)
Class: J
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90A
Mfr: Littelfuse Inc.
Other Names: SPFJ 90,-SPFJ090.X
Approval Agency: CE, UL
FUSE CARTRIDGE 90A 1KVDC CYLINDR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5666-SPFJ090.X-ND | 155-SPFJ090.X | 1302319-SPFJ090.X | SPFJ090.X |
| Product Name | Electrical, Specialty Fuses | 1000V 90A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount | ||
| Approvals / Standards | UL | RoHS |