Littelfuse, Inc. 1000 Vdc - In-Line Solar Fuse SPFI025

Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet
Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Vdc - In-Line Solar Fuse - SPFI025 - Littelfuse, Inc.
Rosemont, IL, United States
1000 Vdc - In-Line Solar Fuse
SPFI025
1000 Vdc - In-Line Solar Fuse SPFI025
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPFI025
Product Name 1000 Vdc - In-Line Solar Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details