Fuse Solar 400A 1500V Holder Flat 126 X 73mm Ceramic Package Product overview: SPNH400.X3L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH400.X3L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302293-SPNH400.X3L
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPNH
Package: Box
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 85000
DC Cold Resistance: 0.00028 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Holder
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.874" W x 2.874" H (131.20mm x 73.00mm x 73.00mm)
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400A
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH400.X3L,18
Approval Agency: CE, gPV, IEC, UL
400A AC 1.5kV DC Fuse Rectangular Holder
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-SPNH400.X3L | 1302293-SPNH400.X3L | 18-SPNH400.X3L-ND |
| Product Name | 400A 1500V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses |
| Rated Current | 400 amps | 400 amps | 400 amps |
| Mounting | Holder | ||
| Rated Voltage | 1500 volts |