Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses SPXI03.5L

Description
Win Source Part Number: 1302291-SPXI03.5L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXI Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 25 Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Free Hanging (In-Line) Package / Case: Cartridge, Inline, Double Ended Dimension: 0.406" Dia x 2.240" L (10.31mm x 56.89mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A Mfr: Littelfuse Inc. Other Names: SPXI 3 1/2A,SPXI 3 1/2,-SPXI03.5L Approval Agency: CE, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1302291-SPXI03.5L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXI Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 25 Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Free Hanging (In-Line) Package / Case: Cartridge, Inline, Double Ended Dimension: 0.406" Dia x 2.240" L (10.31mm x 56.89mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A Mfr: Littelfuse Inc. Other Names: SPXI 3 1/2A,SPXI 3 1/2,-SPXI03.5L Approval Agency: CE, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1302291-SPXI03.5L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302291-SPXI03.5L
Circuit Protection - Electrical, Specialty Fuses 1302291-SPXI03.5L
Win Source Part Number: 1302291-SPXI03.5L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXI Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 25 Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Free Hanging (In-Line) Package / Case: Cartridge, Inline, Double Ended Dimension: 0.406" Dia x 2.240" L (10.31mm x 56.89mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A Mfr: Littelfuse Inc. Other Names: SPXI 3 1/2A,SPXI 3 1/2,-SPXI03.5L Approval Agency: CE, UR

Win Source Part Number: 1302291-SPXI03.5L
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXI
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 25
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
Package / Case: Cartridge, Inline, Double Ended
Dimension: 0.406" Dia x 2.240" L (10.31mm x 56.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
Mfr: Littelfuse Inc.
Other Names: SPXI 3 1/2A,SPXI 3 1/2,-SPXI03.5L
Approval Agency: CE, UR

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-SPXI03.5L
Circuit Protection Fuse 155-SPXI03.5L
In-Line Solar Fuse Product overview: SPXI03.5L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI03.5L can be used for catalog matching and distributor lookup.

In-Line Solar Fuse Product overview: SPXI03.5L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI03.5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXI03.5L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
SPXI03.5L
Circuit Protection - Electrical, Specialty Fuses SPXI03.5L
FUSE CRTRDGE 3.5A 1.5KVDC INLINE

FUSE CRTRDGE 3.5A 1.5KVDC INLINE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1302291-SPXI03.5L 155-SPXI03.5L SPXI03.5L
Product Name Circuit Protection - Electrical, Specialty Fuses Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002621005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers