Littelfuse, Inc. 1000V 70A Circuit Protection Fuse SPFJ070.X

Description
Specialty Fuses 1000V 70A SOLAR FUSE Product overview: SPFJ070.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, 70A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ070.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Specialty Fuses 1000V 70A SOLAR FUSE Product overview: SPFJ070.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, 70A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ070.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 70A Circuit Protection Fuse
155-SPFJ070.X
1000V 70A Circuit Protection Fuse 155-SPFJ070.X
Specialty Fuses 1000V 70A SOLAR FUSE Product overview: SPFJ070.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, 70A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ070.X can be used for catalog matching and distributor lookup.

Specialty Fuses 1000V 70A SOLAR FUSE Product overview: SPFJ070.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, 70A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ070.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-SPFJ070.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPFJ070.X-ND
Electrical, Specialty Fuses 5666-SPFJ070.X-ND
70A AC 1kV DC Fuse Cartridge Bolt Mount

70A AC 1kV DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302320-SPFJ070.X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302320-SPFJ070.X
Circuit Protection - Electrical, Specialty Fuses 1302320-SPFJ070.X
Win Source Part Number: 1302320-SPFJ070.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFJ Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 20kA DC Cold Resistance: 1.93 mOhms Applications: Solar (Photovoltaic) Class: J Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 70A Mfr: Littelfuse Inc. Other Names: F10929,SPFJ070.X,-SP FJ070.X,SPFJ 70 Approval Agency: CE, UL

Win Source Part Number: 1302320-SPFJ070.X
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFJ
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 1.93 mOhms
Applications: Solar (Photovoltaic)
Class: J
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70A
Mfr: Littelfuse Inc.
Other Names: F10929,SPFJ070.X,-SPFJ070.X,SPFJ 70
Approval Agency: CE, UL

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPFJ070.X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
SPFJ070.X
Circuit Protection - Electrical, Specialty Fuses SPFJ070.X
FUSE CARTRIDGE 70A 1KVDC CYLINDR

FUSE CARTRIDGE 70A 1KVDC CYLINDR

Supplier's Site
Power Fuse, Fast Acting, 70A, 1Kvdc; Product Range Littelfuse - 64W7435 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 70A, 1Kvdc; Product Range Littelfuse
64W7435
Power Fuse, Fast Acting, 70A, 1Kvdc; Product Range Littelfuse 64W7435
POWER FUSE, FAST ACTING, 70A, 1KVDC; Product Range:POWR-GARD SPFJ Series; Fuse Current:70A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:38.1mm x 146.1mm; Fuse Size Imperial:1.5" x 5.75" RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 70A, 1KVDC; Product Range:POWR-GARD SPFJ Series; Fuse Current:70A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:38.1mm x 146.1mm; Fuse Size Imperial:1.5" x 5.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155-SPFJ070.X 5666-SPFJ070.X-ND 1302320-SPFJ070.X SPFJ070.X 64W7435
Product Name 1000V 70A Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Power Fuse, Fast Acting, 70A, 1Kvdc; Product Range Littelfuse
Approvals / Standards RoHS UL RoHS
Rated Voltage 1000 volts 1000 volts 1000 volts 1000 volts
Rated Current 70 amps 70 amps 70 amps 70 amps 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-1807-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1000 amps
View Details
2 suppliers