Littelfuse, Inc. 1500 Vdc Solar Fuse SPXVS001

Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet
Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc Solar Fuse - SPXVS001 - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc Solar Fuse
SPXVS001
1500 Vdc Solar Fuse SPXVS001
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXVS001
Product Name 1500 Vdc Solar Fuse
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 004110107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details