FUSE CARTRIDGE 4A 1.5KVDC Product overview: SPXI004.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI004.L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302292-SPXI004.L
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPXI
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 57
DC Cold Resistance: 0.0438 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
Package / Case: Cartridge, Inline, Double Ended
Dimension: 0.406" Dia x 3.205" L (10.30mm x 81.41mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Mfr: Littelfuse Inc.
Other Names: SPXI 4,-SPXI004.L
Approval Agency: CE, UR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 155-SPXI004.L | 1302292-SPXI004.L |
| Product Name | 4A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |