Littelfuse, Inc. Circuit Protection Fuse SPXI015.T

Description
SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
155-SPXI015.T
Circuit Protection Fuse 155-SPXI015.T
SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.T can be used for catalog matching and distributor lookup.

SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1095769-SPXI015.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1095769-SPXI015.T
Circuit Protection - Electrical, Specialty Fuses 1095769-SPXI015.T
Win Source Part Number: 1095769-SPXI015.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXI Features: Intrinsically Safe Package: Bulk Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 299 DC Cold Resistance: 0.0131 Ohms Applications: Solar (Photovoltaic) Standard Package: 10 Mounting Type: Free Hanging (In-Line) Package / Case: Cartridge, Inline, Double Ended Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) Alternative Parts (Cross-Reference): SPXI015.L; SPXI012.L; SPXV015.L; SPXV012.T; SPXV015.T; SPXI012.T; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A HTSUS: 8535.10.0040 Mfr: Littelfuse Inc. Other Names: -SPXI015.T

Win Source Part Number: 1095769-SPXI015.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXI
Features: Intrinsically Safe
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 299
DC Cold Resistance: 0.0131 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Free Hanging (In-Line)
Package / Case: Cartridge, Inline, Double Ended
Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm)
Alternative Parts (Cross-Reference): SPXI015.L; SPXI012.L; SPXV015.L; SPXV012.T; SPXV015.T; SPXI012.T;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
HTSUS: 8535.10.0040
Mfr: Littelfuse Inc.
Other Names: -SPXI015.T

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXI015.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
SPXI015.T
Circuit Protection - Electrical, Specialty Fuses SPXI015.T
FUSE CRTRDGE 15A 1.5KVDC INLINE

FUSE CRTRDGE 15A 1.5KVDC INLINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 155-SPXI015.T 1095769-SPXI015.T SPXI015.T
Product Name Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002620007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details