Littelfuse, Inc. Circuit Protection Fuse SPXI015.L

Description
SPXI In-Line Solar FUSE Product overview: SPXI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPXI In-Line Solar FUSE Product overview: SPXI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
155-SPXI015.L
Circuit Protection Fuse 155-SPXI015.L
SPXI In-Line Solar FUSE Product overview: SPXI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.L can be used for catalog matching and distributor lookup.

SPXI In-Line Solar FUSE Product overview: SPXI015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI015.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - SPXI015.L - 808534-SPXI015.L - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - SPXI015.L
808534-SPXI015.L
Electrical, Specialty Fuses - SPXI015.L 808534-SPXI015.L
Manufacturer: Littelfuse Inc. Win Source Part Number: 808534-SPXI015.L Packaging: Bulk Mounting Style: In Line Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5kV Melting I2t: 299 DC Cold Resistance: 0.0131 Ohms Applications: Solar (Photovoltaic) Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) Manufacturer Package: Cartridge, Inline, Double Ended Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 15kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808534-SPXI015.L
Packaging: Bulk
Mounting Style: In Line
Features: Intrinsically Safe
Fuse Type: Cartridge
Voltage Rating - DC: 1.5kV
Melting I2t: 299
DC Cold Resistance: 0.0131 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm)
Manufacturer Package: Cartridge, Inline, Double Ended
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 15kA

Buy Now
Circuit Protection - Electrical, Specialty Fuses - SPXI015.L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
SPXI015.L
Circuit Protection - Electrical, Specialty Fuses SPXI015.L
FUSE CRTRDGE 15A 1.5KVDC INLINE

FUSE CRTRDGE 15A 1.5KVDC INLINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 155-SPXI015.L 808534-SPXI015.L SPXI015.L
Product Name Circuit Protection Fuse Electrical, Specialty Fuses - SPXI015.L Circuit Protection - Electrical, Specialty Fuses
Mounting In Line
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details