Littelfuse, Inc. 1500 Vdc Solar Fuse SPXVS2.25

Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet
Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc Solar Fuse - SPXVS2.25 - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc Solar Fuse
SPXVS2.25
1500 Vdc Solar Fuse SPXVS2.25
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXVS2.25
Product Name 1500 Vdc Solar Fuse
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details