Littelfuse, Inc. 15V 1.75A Circuit Protection Fuse SRP175

Description
PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.75A Circuit Protection Fuse
150-SRP175
15V 1.75A Circuit Protection Fuse 150-SRP175
PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SRP175 - 1258815-SRP175 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SRP175
1258815-SRP175
PTC Resettable Fuses - SRP175 1258815-SRP175
Manufacturer: Littelfuse Inc. Win Source Part Number: 1258815-SRP175 Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 3.8A Time to Trip: 5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 50 mOhms Resistance - Post Trip (R1) (Maximum): 120 mOhms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1258815-SRP175
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 15V
Current - Max: 100A
Current - Trip (It): 3.8A
Time to Trip: 5s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 1.75A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 50 mOhms
Resistance - Post Trip (R1) (Maximum): 120 mOhms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - SRP175 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SRP175
Circuit Protection - PTC Resettable Fuses SRP175
PTC RESET FUSE 15V 1.75A STRAP

PTC RESET FUSE 15V 1.75A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-SRP175 1258815-SRP175 SRP175
Product Name 15V 1.75A Circuit Protection Fuse PTC Resettable Fuses - SRP175 Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details