Littelfuse, Inc. 250A 1000V Circuit Protection Fuse SPFR250.X

Description
Fuse Class H Fast Acting 250A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR250.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class H Fast Acting 250A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR250.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A 1000V Circuit Protection Fuse - 155-SPFR250.X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250A 1000V Circuit Protection Fuse
155-SPFR250.X
250A 1000V Circuit Protection Fuse 155-SPFR250.X
Fuse Class H Fast Acting 250A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR250.X can be used for catalog matching and distributor lookup.

Fuse Class H Fast Acting 250A 1000V Holder Flat 65.9 X 189.9mm CE/CSA Product overview: SPFR250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR250.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302312-SPFR250.X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302312-SPFR250.X
Circuit Protection - Electrical, Specialty Fuses 1302312-SPFR250.X
Win Source Part Number: 1302312-SPFR250.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFR Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Applications: Solar (Photovoltaic) Class: R Standard Package: 1 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250A Mfr: Littelfuse Inc. Other Names: -SPFR250.X Product Status: Obsolete Approval Agency: CSA, UR

Win Source Part Number: 1302312-SPFR250.X
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFR
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Applications: Solar (Photovoltaic)
Class: R
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250A
Mfr: Littelfuse Inc.
Other Names: -SPFR250.X
Product Status: Obsolete
Approval Agency: CSA, UR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 155-SPFR250.X 1302312-SPFR250.X
Product Name 250A 1000V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers