Littelfuse, Inc. 125A Circuit Protection Fuse SPFJ125.XXL

Description
Specialty Fuses 1000VDC 125A PV Special Product overview: SPFJ125.XXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ125.XXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Specialty Fuses 1000VDC 125A PV Special Product overview: SPFJ125.XXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ125.XXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125A Circuit Protection Fuse
155-SPFJ125.XXL
125A Circuit Protection Fuse 155-SPFJ125.XXL
Specialty Fuses 1000VDC 125A PV Special Product overview: SPFJ125.XXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ125.XXL can be used for catalog matching and distributor lookup.

Specialty Fuses 1000VDC 125A PV Special Product overview: SPFJ125.XXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ125.XXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-SPFJ125.XXL-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPFJ125.XXL-ND
Electrical, Specialty Fuses 5666-SPFJ125.XXL-ND
125A 600V AC 1kV DC Fuse Cartridge Bolt Mount

125A 600V AC 1kV DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302321-SPFJ125.XXL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302321-SPFJ125.XXL
Circuit Protection - Electrical, Specialty Fuses 1302321-SPFJ125.XXL
Win Source Part Number: 1302321-SPFJ125.XXL Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFJ Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Melting I2t: 6863 DC Cold Resistance: 0.964 mOhms Applications: Solar (Photovoltaic) Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 125A Mfr: Littelfuse Inc. Other Names: -SPFJ125.XXL,SPFJ 125L,SPFJ 125 L Approval Agency: CE, UL

Win Source Part Number: 1302321-SPFJ125.XXL
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFJ
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Melting I2t: 6863
DC Cold Resistance: 0.964 mOhms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 125A
Mfr: Littelfuse Inc.
Other Names: -SPFJ125.XXL,SPFJ 125L,SPFJ 125 L
Approval Agency: CE, UL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 155-SPFJ125.XXL 5666-SPFJ125.XXL-ND 1302321-SPFJ125.XXL
Product Name 125A Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL
Rated Voltage 1000 volts 600 volts
Rated Current 125 amps 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details