Littelfuse, Inc. 1500 Vdc Solar Fuse SPXC2.25R

Description
The Littelfuse SPXC solar string fuse is designed specifically for 1-4 A 1500 Vdc applications.
Datasheet
Description
The Littelfuse SPXC solar string fuse is designed specifically for 1-4 A 1500 Vdc applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc Solar Fuse - SPXC2.25R - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc Solar Fuse
SPXC2.25R
1500 Vdc Solar Fuse SPXC2.25R
The Littelfuse SPXC solar string fuse is designed specifically for 1-4 A 1500 Vdc applications.

The Littelfuse SPXC solar string fuse is designed specifically for 1-4 A 1500 Vdc applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXC2.25R
Product Name 1500 Vdc Solar Fuse
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers