DigiKey Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 10G-LR SFP+ SMF 1310NM 10KM LC | |
| 10G-SR SFP+ MMF 850NM 300M LC | |
| CISCO GLC-BX-D COMPATIBLE TAA CO | |
| CISCO GLC-EX-SMD SFP - SM LC | |
| CISCO GLC-GE-100FX COMPATIBLE TA | |
| CISCO GLC-LH-SM COMPATIBLE TAA 1 | |
| CISCO GLC-LH-SMD COMP. SFP FIBER | |
| CISCO GLC-LH-SMD COMPATIBLE TAA | |
| CISCO GLC-LX-SM-RGD COMPATIBLE 1 | |
| CISCO GLC-LX-SM-RGD SFP - SM | |
| CISCO GLC-SX-MM COMPATIBLE TAA C | |
| CISCO GLC-SX-MMD COMPATIBLE SFP | |
| CISCO GLC-SX-MMD COMPATIBLE TAA | |
| CISCO GLC-TE COMPATIBLE TAA 10/1 | |
| CISCO GLC-ZX-SM-RGD SFP - SM | |
| COMPATIBLE QSFP+ 40G | |
| COMPATIBLE SFP 1000MB | |
| COMPATIBLE SFP 155MB | |
| FIBER OPTIC TRANSCEIVER SFP 100M | |
| FIBER OPTIC TRANSCEIVER SFP GIGA | |
| FIBER OPTIC TRANSCEIVER SFP OC-3 | |
| FIBER OPTIC TRANSCEIVER SFP+ 10G | |
| FIBER OPTIC TRANSCEIVER, SFP+, 1 | |
| FIBER OPTIC TRANSCEIVER, SFP+, 8 | |
| FIBER OPTIC TRANSCEIVER, SFP+, B | |
| FIBER OPTIC TRANSCEIVER, SFP+, R | |
| FIBER OPTIC TRANSCEIVER, SFP, 13 | |
| FIBER OPTIC TRANSCEIVER, SFP, 15 | |
| FIBER OPTIC TRANSCEIVER, SFP, 85 | |
| FIBER OPTIC TRANSCEIVER, SFP, BI | |
| FIBER OPTIC TRANSCEIVER, SFP, CW | |
| FIBER OPTIC TRANSCEIVER, SFP, DW | |
| FIBER OPTIC TRANSCEIVER, SFP, RJ | |
| FIBER OPTIC TRANSCEIVER, SFPP, C | |
| FIBER OPTIC TRANSCEIVER, SFPP, D | |
| FIBER OPTIC TRANSCEIVER, XFP, 15 | |
| FIBER OPTIC TRANSCEIVER, XFP, BI | |
| FORTINET FN-TRAN-GC COMPATIBLE T | |
| FORTINET FN-TRAN-QSFP28-SR COMPA | |
| FRONT LOADER PLUGGABLE OPTICAL T | |
| GB COPPER SFP - TAA COMPLIANT | |
| GB FIBER SFP - SM / MM - TAA | |
| GB FIBER SFP - TAA COMPLIANT | |
| GB RJ45 COPPER SFP - 10 PACK | |
| GB RJ45 SFP - HP COMPATIBLE | |
| GIGABIT FIBER SFP - 10 PACK | |
| GIGABIT FIBER SFP - MM LC | |
| GIGABIT RJ45 COPPER SFP | |
| HP COMPATIBLE RJ45 SFP 10 PACK | |
| HP J4858C COMPATIBLE SFP FIBER M | |
| HP J4858C COMPATIBLE TAA 1000BAS | |
| HP J4858D COMPATIBLE TAA 1000BAS | |
| HP J4859C COMPATIBLE SFP FIBER M | |
| HP J4859C COMPATIBLE TAA 1000BAS | |
| HP J4859D COMPATIBLE TAA 1000BAS | |
| HP J9150D COMPATIBLE SFP+ MM MOD | |
| HP J9150D COMPATIBLE TAA 10GBASE | |
| HP J9151E COMPATIBLE SFP+ SM MOD | |
| HP J9151E COMPATIBLE TAA 10GBASE | |
| HP JD089B COMPATIBLE SFP | |
| HP JD094B SFP+ TRANSCEIVER SM | |
| HP JD118B COMPATIBLE SFP MM | |
| HP JD119B COMPATIBLE SFP SM | |
| HPE JL484A COMP. SFP28, 850NM | |
| HPE JL486A COMP. SFP28, 1310NM | |
| J9150A COMPATIBLE | |
| J9151A COMPATIBLE | |
| J9151A-BX-D SFP+ - D/S - SM | |
| J9151A-BX-U SFP+ - U/S - SM | |
| J9151D COMPATIBLE | |
| J9152A COMPATIBLE | |
| J9152D COMPATIBLE | |
| J9153A COMPATIBLE | |
| J9153D COMPATIBLE | |
| JD092A COMPATIBLE | |
| JD092B COMPATIBLE | |
| JD093A COMPATIBLE | |
| JD093B COMPATIBLE | |
| JD094A COMPATIBLE | |
| JD094B-BX-D SFP+ -D/S - SM | |
| JD094B-BX-U SFP+ - U/S - SM | |
| JD094B-BX40-D SFP+ - D/S - SM | |
| JD094B-BX40-U SFP+ - U/S - SM | |
| JD094B-BX60-D SFP+ - D/S - SM | |
| JD094B-BX60-U SFP+ - U/S - SM | |
| JG234A COMPATIBLE | |
| JG325A COMPATIBLE | |
| JG325B COMPATIBLE | |
| JG661A COMPATIBLE | |
| JG709A COMPATIBLE | |
| JL563A COMPATIBLE | |
| SFP - HP J4858C COMP. 10 PACK | |
| SFP - HP J4859C COMP. 10 PACK | |
| Transceiver Module 1.25Gbps 850nm 3.3V RJ45 Through Hole | |
| Transceiver Module Data Management 50Mbps 650nm 1.9V Through Hole | |
| Transceiver Module Ethernet 1.25Gbd 850nm 3.14V ~ 3.47V SC Through Hole | |
| Transceiver Module Ethernet 100Gbps 1310nm 3.1V ~ 3.5V Pluggable, QSFP28 | |
| Transceiver Module Ethernet 103.125Gbps 850nm 3.1V ~ 3.5V MTP® (MPO) Pluggable, QSFP28 | |
| Transceiver Module Ethernet 125MBd 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP | |
| Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Pluggable, SFP | |
| Transceiver Module Ethernet 155MBd 1300nm 3.3V LC Duplex Through Hole | |
| Transceiver Module Ethernet 28.05Gbps 850nm 3.1V ~ 3.5V LC Duplex Pluggable, SFP28 | |
| Transceiver Module Ethernet, Fibre Channel 10Gbps 1270nm 3.1V ~ 3.5V LC Pluggable, SFP+ | |
| Transceiver Module Ethernet, Fibre Channel 10Gbps 1330nm 3.1V ~ 3.5V LC Pluggable, SFP+ | |
| Transceiver Module Ethernet, Fibre Channel 10Gbps 850nm 3.3V LC Duplex Surface Mount | |
| Transceiver Module Ethernet, Networking 103.125Gbps 1271nm, 1291nm, 1311nm, 1331nm 3.135V ~ 3.465V LC Pluggable, QSFP28 | |
| Transceiver Module Ethernet, Networking 103.125Gbps 1310nm 3.1V ~ 3.5V MTP® (MPO) Pluggable, QSFP28 | |
| Transceiver Module General Purpose 1.25Gbps 1310nm 3.1V ~ 3.5V LC Pluggable, SFP | |
| Transceiver Module General Purpose 1.25Gbps 850nm 3.1V ~ 3.5V LC Pluggable, SFP | |
| Transceiver Module General Purpose 10Mbps 650nm 4.75V ~ 5.25V Through Hole | |
| Transceiver Module General Purpose 24.33Gbps, 25.78Gbps 1310nm 3.135V ~ 3.465V Pluggable, SFP+, MSA | |
| Transceiver Module General Purpose 24.33Gbps, 25.78Gbps 1310nm 3.135V ~ 3.465V Pluggable, SFP28 | |
| Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole | |
| Transceiver Module Optical 1545nm 3.1V ~ 3.5V Pluggable, CFP | |
| Transceiver Module Optical 1548nm 3.13V ~ 3.46V Pluggable, XFP | |
| TXRX SFP 1 GB/S RJ45 |
| << Prev | Next >> |