DigiKey Datasheets for Fiber Optic Transceivers

Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more

Page: 1 2 3 4
Product Name Notes
IC
QSFP+ 40G TRANSCEIVER, 100M, 850
QSFP28 100G TRANSCEIVER, 100M, 8
SFP 1.25G TRANSCEIVER, 10KM, 131
SFP 1.25G TRANSCEIVER, 10KM, 155
SFP 1.25G TRANSCEIVER, 20KM, 131
SFP 1.25G TRANSCEIVER, 20KM, 155
SFP+ 10G TRANSCEIVER, 10KM, 1270
SFP+ 10G TRANSCEIVER, 10KM, 1330
SFP+ 10G TRANSCEIVER, 20KM, 1270
SFP+ 10G TRANSCEIVER, 20KM, 1330
SFP+ 10G TRANSCEIVER, 40KM, 1270
SFP+ 10G TRANSCEIVER, 40KM, 1330
SFP28 25G TRANSCEIVER, 10KM, 127
SFP28 25G TRANSCEIVER, 10KM, 133
Transceiver Module Ethernet 1.25Gbps 1310nm 3.3V LC Duplex Pluggable, SFP
Transceiver Module Ethernet 1.25Gbps 1310nm LC Duplex Pluggable, SFP
Transceiver Module Ethernet 1.3Gbps 850nm 3.1V ~ 3.5V SC Through Hole
Transceiver Module Ethernet 10.3125Gbps 1310nm 3.3V LC Duplex Pluggable, SFP+
Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Transceiver Module Ethernet 100Gbps 3.135V ~ 3.465V MTP, MPO Pluggable, QSFP28
Transceiver Module Ethernet 100Gbps 850nm 3.3V MTP® (MPO) Pluggable, QSFP28
Transceiver Module Ethernet 10Gbps 1310nm 3.1V ~ 3.5V LC Pluggable, SFP+
Transceiver Module Ethernet 11.3Gbps 1310nm 3.3V Pluggable, SFP+
Transceiver Module Ethernet 155.52Mbps 1310nm 3.1V ~ 3.5V SC Through Hole
Transceiver Module Ethernet 155Mbps 1310nm 3.3V LC Duplex Pluggable, SFF
Transceiver Module Ethernet 155Mbps 1310nm 3.3V LC Duplex Pluggable, SFP
Transceiver Module Ethernet 155Mbps 1310nm 3.3V SC Duplex 1x9 SC
Transceiver Module Ethernet, Fibre Channel 1.25Gbps 3.1V ~ 3.5V SC Through Hole
Transceiver Module Ethernet, Fibre Channel 1.25Gbps 850nm 3.3V LC Duplex Pluggable, SFP
Transceiver Module General Purpose 10Mbps 650nm 4.75V ~ 5.25V JIS F07 Through Hole
Transceiver Module General Purpose 1310nm 3.1V ~ 3.5V LC Duplex Pluggable, SFP
Transceiver Module General Purpose 3.1V ~ 3.5V LC Duplex Pluggable, SFP
Transceiver Module SFP+ Active Optical Cable (AOC) 40Gbps 1310nm 3.3V MTP® (MPO) Pluggable, QSFP+
Transceiver Module SFP+ Active Optical Cable (AOC) 40Gbps 850nm 3.3V MTP® (MPO) Pluggable, QSFP+
Transceiver Module
WSP-Q40GLR4L COMP
XBR-000180 COMPATIBLE
XBR-000182 COMPATIBLE
XBR-000190 COMPATIBLE
XG-LR COMPATIBLE
XG-SR COMPATIBLE

<< Prev