U.S. Plastic Corporation Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
Page:
1
2
Product Name | Notes |
---|---|
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. Ultimate tensile strength, 9500 psi. | |
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and... | |
Acrylics refractive characteristics create a play of light that shows quality and design details to the best advantage. Acrylic can be readily formed or bent to re-direct light. Easily printed... | |
Approximately 137' per lb. | |
Be creative with clear extruded acrylic shapes. These acrylic half round rod are sold in 6' length only. | |
Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only. | |
Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Rod is not equilateral, 2-sides measure 3/4" and... | |
For decorative use or for manufacturing in production of high quality clear acrylic products. It will not warp, crack, craze, or corrode when subjected to prolonged exposure outdoors. It meets... | |
Hollow rods are oversized on the OD and undersized on the ID to allow for machining They are furnished in one' increments up to a maximum of 5'. Larger sizes... | |
Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The... | |
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard... | |
Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact... | |
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE... | |
These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up... | |
This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled... | |
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating... | |
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The High Density Polyethylene has a... | |
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a... | |
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Polypropylene has a .90 density. | |
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches,... | |
This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or... | |
This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion... | |
This Ultra High Molecular Weight (UHMW) Polyethylene rod has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion... | |
Tolerance - Length: 1". Rods are oversized for machining. Furnished in 1 increments up to a maximum length of 5. Color is dark gray. NSF listed. Not UV stabilized. Larger... | |
Tolerance - Length: 1". Rods are oversized for machining. Sold in 10 lengths. Color is dark gray. NSF listed. Not UV stabilized. | |
Tolerance - Length: 1". Rods are oversized for machining. Sold in 5 lengths. Color is dark gray. NSF listed. Not UV stabilized. |
Next >> |