This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330 F, continuous to 230 F.
U.S. Plastic Corporation | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 45581 |
Product Name | Cast Nylon 6 Natural Plate |
Form / Shape | Plate |