Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.
U.S. Plastic Corporation | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 47238 |
Product Name | Phenolic Rod |
Form / Shape | Rod or Round Stock |