U.S. Plastic Corporation Phenolic Rod 47227

Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Rod - 47227 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Rod
47227
Phenolic Rod 47227
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47227
Product Name Phenolic Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
FluoroWrap Heat Sealable Fluoropolymer Cast Films - DF1900 - Saint-Gobain Tape Solutions
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 1.30E-5 to 1.30E-4 inch (3.30E-4 to 0.0033 mm)
View Details
2 suppliers
TIVAR® DrySlide UHMW-PE -  - MCA - Advanced Materials Division
MCA - Advanced Materials Division
Specs
Chemical System Polyethylene
Industry Bearing & Structural
Use Temperature 180 F (82 C)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details