This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.esistance. It is white translucent with working temperatures of 0-140 F. and a forming temperature of 245 F. The High Density Polyethylene has a density .95. Rigid, good impact and abrasion resistance. It is white translucent with a working temperature of -60-180 F and a working temperature of 295 F. The polypropylene has a .90 density. Rigid with fair impact resistance and very good abrasion resistance. It is white-tan, translucent with working temperatures of 32 F to 210F and a forming temperature of 310-325 F. All three materials meet FDA standards. They are not UV stabilized. Sold by the length only.
U.S. Plastic Corporation | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 46130 |
Product Name | Polyethylene and Polypropylene Rod Stock |
Form / Shape | Rod or Round Stock |