Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE CE - Brown color, canvas base phenolic laminate having high impact strength for mechanical applications. Maximum temperature 257F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.
U.S. Plastic Corporation | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 47217 |
Product Name | Phenolic Rod |
Form / Shape | Rod or Round Stock |