U.S. Plastic Corporation Datasheets for Laboratory Bottles

Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more

Page: 1 2
Product Name Notes
An ideal bottle for water and oils as there are no shoulders to restrict flow. They are graduated and can be used as rough measures. Molded in area for tag...
Cap Size: 20mm, Neck ID: 14mm, Dimensions: 32mm Diameter x 75mm High
Cap Size: 24mm, Neck ID: 17mm, Dimensions: 46mm Diameter x 115mm High
Cap Size: 24mm, Neck ID: 17mm, Dimensions: 60mm Diameter x 134mm High
Cap Size: 28mm, Neck ID: 20mm, Dimensions: 73mm Diameter x 166mm High
Cap Size: 28mm, Neck ID: 21mm, Dimensions: 34mm Diameter x 63mm
Cap Size: 28mm, Neck ID: 21mm, Dimensions: 39mm Diameter x 86mm
Cap Size: 33mm, Neck ID: 25mm, Dimensions: 46mm Diameter x 117mm Height
Cap Size: 38/430, Neck ID: 24mm, Dimensions: 121mm Diameter x 246mm High
Cap Size: 38/430, Neck ID: 26mm, Dimensions: 90mm Diameter x 203mm High
Cap Size: 38mm, Dimensions: 61.8mm Diameter x 127.7mm High, 27,500 x g Maximum Rating
Cap Size: 38mm, Dimensions: 61.8mm Diameter x 127.8mm High, 27,500 x g Maximum Rating
Cap Size: 38mm, Neck ID: 28mm, Dimensions: 50mm Diameter x 99mm
Cap Size: 43mm, Neck ID: 33mm, Dimensions: 59mm Diameter x 128mm Height
Cap Size: 43mm, Neck ID: 33mm, Dimensions: 61mm Diameter x 131mm
Cap Size: 48mm, Dimensions: 69.5mm Diameter x 170.2mm High, 4,800 x g Maximum Rating
Cap Size: 48mm, Neck ID: 38mm, Dimensions: 71mm Diameter x 165mm Height
Cap Size: 53B, Neck ID: 39mm, Dimensions: 119mm Diameter x 260mm High
Cap Size: 53B, Neck ID: 39mm, Dimensions: 93mm Diameter x 226mm High
Cap Size: 53mm, Neck ID: 43mm, Dimensions: 91mm Diameter x 209mm Height
Cap Size: 53mm, Neck ID: 44mm, Dimensions: 73mm Diameter x 168mm
Cap Size: 58mm, Dimensions: 60.7mm Diameter x 133.4mm High, 27,500 x g Maximum Rating
Cap Size: 58mm, Dimensions: 61.5mm Diameter x 135.1mm High, 27,500 x g Maximum Rating.
Cap Size: 63mm, Dimensions: 69.5mm Diameter x 160mm High, 13,700 x g Maximum Rating.
Cap Size: 63mm, Dimensions: 69.5mm Diameter x 160mm High, 13,700 x g Maximum Rating
Cap Size: 63mm, Dimensions: 97.5mm Diameter x 184.5mm High, 7,100 x g Maximum Rating
Cap Size: 63mm, Dimensions: 97.7mm Diameter x 179.0mm High, 7,100 x g Maximum Rating
Cap Size: 63mm, Neck ID: 53mm, Dimensions: 91mm Diameter x 199mm High
Cap Size: 63mm, Neck ID: 53mm, Dimensions: 91mm Diameter x 199mm
Cap Size: 83B, Neck ID: 65mm, Dimensions: 155mm Diameter x 338mm High
Choice of natural or amber graduated 2 liter rectangular bottle. HDPE for easy storage of bottles on shelves. Enhanced stability when in use with an ergonomic hand grip allowing for...
Convenient square design bottle saves space. The integrity of the seal is insured by the additional internal plug. Hole in closure for attachment of tag. Maximum temperature for HDPE is...
Dimensions: 1.218" Diameter x 3.094" High
Dimensions: 1.268" Diameter x 2.393" High.
Dimensions: 1.676" Diameter x 1.614" High.
Dimensions: 1.682" Diameter x 3.183" High.
Dimensions: 116mm Diameter x 271mm High, Cap Size: 53B, Neck ID: 29mm
Dimensions: 2.04" Diameter x 1.677" High.
Dimensions: 2.452" Diameter x 1.94" High.
Dimensions: 2.5" Diameter x 3.892" High.
Dimensions: 2.922" Diameter x 5.25" High.
Dimensions: 36mm Diameter x 83mm High, Cap Size: 28mm, Neck ID: 21mm
Dimensions: 38mm Diameter x 64mm High, Cap Size: 20mm, Neck ID: 14mm
Dimensions: 41mm Diameter x 83mm High, Cap Size: 24mm, Neck ID: 18mm
Dimensions: 51mm Diameter x 102mm High, Cap Size: 38mm, Neck ID: 28mm
Dimensions: 53mm Diameter x 109mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 61mm Diameter x 116mm High, Cap Size: 43mm, Neck ID: 33mm
Dimensions: 61mm Diameter x 146mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 74mm Diameter x 146mm High, Cap Size: 53mm, Neck ID: 43mm
Dimensions: 74mm Diameter x 178mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 92mm Diameter x 218mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 95mm Diameter x 181mm High, Cap Size: 63mm, Neck ID: 53mm
Disposable laboratory storage bottles have been designed specifically for life science researchers to store common laboratory solutions such as tissue culture media, serum, and buffers. Our polycarbonate bottles are highly...
High clarity polypropylene bottles are ideal for use with a wide range of liquids and solids. High chemical resistance, printed with large white marker space for clear, easy and safe...
Ideal for storage of biologicals and applications involving cell culture, degasification and vacuum aspiration of liquid waste Heavy Duty Vacuum Bottles come in PP (Polypropylene), HDPE (High Density Polyethylene) and...
Narrow mouth HDPE bottles. The PP tamper evident cap incorporates a safety ring which is secured when the cap is screwed on to the bottle. Opening the bottle breaks the...
PET with HDPE closures. Nalgene PET Square Media Bottles with closure are lightweight, shatter-resistant, and provide excellent gas barrier properties for storage and shipping of liquid media, buffers, and sera.
Right-to-Know safety-labeled wash bottles are OSHA compliant and pre-printed with the full color NFPA diamond and other important safety information. 53mm wide mouth for easy refilling, bottles are made of...
Right-to-Know safety-vented wash bottles are OSHA compliant and pre-printed with the full color NFPA diamond and other important safety information. Unique, patented 2-piece valve prevents pressure build-up of solvents and...
These Borosilicate Glass, General Purpose media bottles are autoclavable with permanent white imprinted graduations and marking spots. The screw thread opening has an ID of approximately 30mm. The supplied cap...
These opaque leakproof bottles are excellent for storing photosensitive materials, either liquid or solid. A LDPE neck insert plug provides maximum security. The easy grip LDPE screw closure contains tag...
These wide neck graduated HDPE bottles will withstand considerable pressure before rupture. Secured by tagging points on the bottle and cap. Confidential notes can be placed in the space between...
This 4 oz. oval bottle has a two-piece push and turn cap that is child resistant. The bottles are made within USP "Tight" specifications. Bottles have crisp easy-to-read graduations in...
This 4 oz. Squat Cylinder HDPE bottle offers a unique alternative to the standard straight sided cylinder bottles. These bottles are great for personal care products and are available with...
This 6 oz. Squat Cylinder HDPE bottle offers a unique alternative to the standard straight sided cylinder bottles. These bottles are great for personal care products and are available with...
This 8 oz. Squat Cylinder HDPE bottle offers a unique alternative to the standard straight sided cylinder bottles. These bottles are great for personal care products and are available with...

<< Prev