Ideal for storage of biologicals and applications involving cell culture, degasification and vacuum aspiration of liquid waste Heavy Duty Vacuum Bottles come in PP (Polypropylene), HDPE (High Density Polyethylene) and PETG (Polyethylene Terephthalate Glycol) formulations and are compatible with 50mm caps as well as 83mm EZ Tops and 80mm Quick-Connect Cap Insert options, which allow customization and versatility in any laboratory application. Chemical-resistant, lightweight polymers have impact-resistant thick walls that can hold full vacuum for 24 hours 14.8 psi/765mm Hg, (PETG can hold half vacuum7.4 psi/382.5mm Hg), making them an excellent substitute for traditional HPLC containers. Rounded-square shape is easy to store and prevents container from rolling on surfaces. Material formulation, container size and metric graduation marks are molded into the container surface for easy identification. Each bottle includes an open cap, a closed adapter plug and a 1/4" hose barb adapter. Large, embossed graduations are easy to read; certified to 5% accuracy. Highly durable and chemical resistant. Thick walls hold full vacuum for 24 hours (PETG holds half vacuum). Wide mouth 2L PETG bottles and all 4l bottles are compatible with EZ Top and Quick-Connect Cap options. Made in USP Class VI facility of FDA-grade materials; Bisphenol A (BPA ) free. Note: Bottles are not designed for storage of oxidizing agents or for long-term storage of strong organic compounds. They are not compatible with temperatures above the rated maximum and are not resistant to flame.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 76250 |
| Product Name | Heavy Duty Vacuum Bottles |