These Borosilicate Glass, General Purpose media bottles are autoclavable with permanent white imprinted graduations and marking spots. The screw thread opening has an ID of approximately 30mm. The supplied cap is liner-less and both the cap and drip free ring are Polypropylene autoclavable to 140C (284F). Maximum use temperature of bottles is 450 C. Graduation range is 50ml - 200ml. Dimensions 70mm OD x 138mm Height.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 76226 |
| Product Name | Glass Media/Storage Bottles |