PET with HDPE closures. Nalgene PET Square Media Bottles with closure are lightweight, shatter-resistant, and provide excellent gas barrier properties for storage and shipping of liquid media, buffers, and sera. They feature molded-in graduations and neck ring for use with tamer evident shrink sleeves. Products are packaged in shrink-wrap tray modules inside a controlled environment manufacturing area. Tray modules are double polybagged inside the master carton for critical environment use. Gamma irradiated to 10e-6 Sterility Assurance Level (SAL) to save you time and costly cleaning and validation procedures associated with similar glass products. PET Media Bottles and HDPE closure materials meet current biological testing standards including USP Class VI, UPS <661>, European Pharmacopoeia for Abnormal Toxicity, Cytotoxicity, Hemolysis, and Non-pyrogenic. Assembled bottles are tested during each manufacturing run to ensure leakproof performance. Suitable for air shipment. All bottles have a neck size of 38/430. Sold per case only.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 79050 |
| Product Name | Thermo Scientific Nalgene PET Sterile Square Media Bottles with Closure |