U.S. Plastic Corporation Datasheets for Laboratory Bottles

Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more

Page: 1 2
Product Name Notes
15MM Baby Blue Twist on Over Cap Neck size 15-415 fits only on 15cc Boston Round Bottles. Does not include dropper cap.
15MM Green Twist on Over Cap Neck size 15-415 fits only on 15cc Boston Round Bottles. Does not include dropper cap.
15MM Red Twist on Over Cap Neck size 15-415 fits only on 15cc Boston Round Bottles. Does not include dropper cap.
15MM Yellow Twist on Over Cap Neck size 15-415 fits only on 15cc Boston Round Bottles. Does not include dropper cap.
16 oz. clear PET Square Bottles are light weight and shatter resistant. These square plastic bottles offer a wide mouth feature, making for an easy to fill container. These square...
16 oz. Premium Modern Round Amber PET Bottle is 6.876" tall and 2.756" in diameter. Neck size is 28/400. Gram weight is 36g (+/- 1g). Over flow capacity is 508ml...
16 oz. Premium Modern Round Clear PET Bottle is 6.876" tall and 2.756" in diameter. Neck size is 28/400. Gram weight is 36g (+/- 1g). Over flow capacity is 508ml...
32 oz./1 liter clear PET Square Bottles are light weight and shatter resistant. These square plastic bottles offer a wide mouth feature, making for an easy to fill container. These...
4 oz. Premium Modern Round Amber PET Bottle is 4.449" tall and 1.819" in diameter. Neck size is 24/400. Gram weight is (15g +/-0.8g). Over flow capacity is 136ml (+/-...
4 oz. Premium Modern Round Clear PET Bottle is 4.449" tall and 1.819" in diameter. Neck size is 24/400. Gram weight is 15g (+/- 0.8g). Over flow capacity is 136ml...
8 oz. clear PET Square Bottles are light weight and shatter resistant. These square plastic bottles offer a wide mouth feature, making for an easy to fill container. These square...
8 oz. Premium Modern Round Amber PET Bottle is 5.629" tall and 2.260" in diameter. Neck size is 24/400. Gram weight is 27g (+/- 1g). Over flow capacity is 263ml...
8 oz. Premium Modern Round Clear PET Bottle is 5.629" tall and 2.260" in diameter. Neck size is 24/400. Gram weight is 27g (+/- 1g). Over flow capacity is 263ml...
8 oz. slant tipped polyethylene applicator bottles have a measuring scale in both ounces and milliliters and feature extra-long applicator tips. Bottle has a contemporary tapered design along with a...
A boston round bottle made of low density polyethylene. Bottles can handle temperatures up to 140F. Mix and match with caps to meet your many needs. You can also pair...
A leakproof, lighter-weight, more flexible version of Nalgene lab quality bottle for less rigorous lab use where a heavier bottle is not required. Economical and recyclable. Wide mouth makes these...
An economical way to dispense liquids from large volume jugs. Tip-N-Tap screws on to most one gallon glass or plastic jugs with a secure, no-leak seal. The base is rust-proof,...
An oval round bottle made of low density polyethylene. The yorker spout cap has a .030" orifice and can handle temperatures up to 140F. Use the caps below or pair...
As their name implies, these space-efficient bottles store more samples or chemicals in limited shelf space than round bottles. Their shape makes them ideal shipping containers dry ingredients. Made of...
Black nylon brush on plastic tube stem. Brush is 1/8" wide x 2-1/4" long.
Black nylon brush on plastic tube stem. Brush is 1/8" wide x 2-3/4" long.
Black nylon brush on plastic tube stem. Brush is 1/8" wide x 3" long.
Boston round bottle with flip cap for storing and dispensing solutions. Made of low density polyethylene. Maximum temperature 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 1.24" Diameter...
Boston round bottle with flip cap for storing and dispensing solutions. Made of low density polyethylene. Maximum temperature 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 1.46" Diameter...
Boston round bottle with flip cap for storing and dispensing solutions. Made of low density polyethylene. Maximum temperature 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 1.85" Diameter...
Boston round bottle with flip cap for storing and dispensing solutions. Made of low density polyethylene. Maximum temperature 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 2.15" Diameter...
Boston round bottle with flip cap for storing and dispensing solutions. Made of low density polyethylene. Maximum temperature 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 2.35" Diameter...
Boston round bottle with flip cap for storing and dispensing solutions. Made of low density polyethylene. Maximum temperature 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 3.11" Diameter...
Bottles are lightweight and made tough to be virtually unbreakable. Great for a variety of uses and applications. Material meets FDA standards.
Bottles are made of low density polyethylene; for temperatures up to 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 1.24" Diameter x 2.95" High, .57" Cap Height.
Bottles are made of low density polyethylene; for temperatures up to 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 1.46" Diameter x 2.95" High, .57" Cap Height.
Bottles are made of low density polyethylene; for temperatures up to 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 1.85" Diameter x 4.27" High, .69" Cap Height.
Bottles are made of low density polyethylene; for temperatures up to 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 2.15" Diameter x 4.93" High, .69" Cap Height.
Bottles are made of low density polyethylene; for temperatures up to 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 2.35" Diameter x 5.39" High, .69" Cap Height.
Bottles are made of low density polyethylene; for temperatures up to 140 F. Meets FDA standards. Translucent. Caps are included. Dimensions: 3.11" Diameter x 6.08" High, .75" Cap Height.
Cap Size: 100mm, Neck ID: 89mm, Dimensions: 119mm Diameter x 244mm Height
Cap Size: 100mm, Neck ID: 89mm, Dimensions: 119mm Diameter x 244mm High
Cap Size: 100mm, Neck ID: 89mm, Dimensions: 153mm Diameter x 288mm Height
Cap Size: 100mm, Neck ID: 89mm, Dimensions: 153mm Diameter x 288mm High
Cap Size: 13mm, Neck ID: 8mm, Dimensions: 16mm Diameter x 41mm High
Cap Size: 20mm, Neck ID: 14mm, Dimensions: 25mm Diameter x 45mm High
Cap Size: 20mm, Neck ID: 14mm, Dimensions: 25mm Diameter x 58mm High
Cap Size: 20mm, Neck ID: 14mm, Dimensions: 34mm Diameter x 61mm High
Cap Size: 20mm, Neck ID: 14mm, Dimensions: 37mm Diameter x 85mm High
Cap Size: 24mm, Neck ID: 14mm, Dimensions: 37mm Diameter x 85mm High
Cap Size: 24mm, Neck ID: 18mm, Dimensions: 50mm Diameter x 101mm High
Cap Size: 24mm, Neck ID: 18mm, Dimensions: 54mm Diameter x 125mm High
Cap Size: 24mm, Neck ID: 18mm, Dimensions: 61mm Diameter x 133mm High
Cap Size: 28mm, Neck ID: 18mm, Dimensions: 61mm Diameter x 133mm High
Cap Size: 28mm, Neck ID: 21mm Dimensions: 34mm Diameter x 63mm High
Cap Size: 28mm, Neck ID: 21mm Dimensions: 39mm Diameter x 86mm High
Cap Size: 28mm, Neck ID: 21mm, Dimensions: 34mm Diameter x 63mm High
Cap Size: 28mm, Neck ID: 21mm, Dimensions: 39mm Diameter x 86mm High
Cap Size: 28mm, Neck ID: 21mm, Dimensions: 61mm Length x 38mm Width x 102mm High
Cap Size: 28mm, Neck ID: 21mm, Dimensions: 73mm Diameter x 170mm High
Cap Size: 28mm, Neck ID: 27mm, Dimensions: 82mm Diameter x 180mm High
Cap Size: 28mm, Neck ID: 38mm, Dimensions: 39mm Diameter x 86mm High
Cap Size: 38/430, Neck ID: 21mm, Dimensions: 73mm Diameter x 170mm High
Cap Size: 38/430, Neck ID: 25mm, Dimensions: 121mm Diameter x 249 Height
Cap Size: 38/430, Neck ID: 25mm, Dimensions: 121mm Diameter x 249mm High
Cap Size: 38/430, Neck ID: 25mm, Dimensions: 152mm Diameter x 333 Height
Cap Size: 38/430, Neck ID: 25mm, Dimensions: 152mm Diameter x 333mm High
Cap Size: 38/430, Neck ID: 27mm, Dimensions: 91mm Diameter x 216mm High
Cap Size: 38/430, Neck ID: 27mm, Dimensions: 99mm Diameter x 221mm High
Cap Size: 38mm, Neck ID: 27mm, Dimensions: 91mm Diameter x 216mm High
Cap Size: 38mm, Neck ID: 28mm Dimensions: 50mm Diameter x 99mm High
Cap Size: 38mm, Neck ID: 28mm, Dimensions: 50mm Diameter x 99mm High
Cap Size: 38mm, Neck ID: 28mm, Dimensions: 76mm Length x 51mm Width x 117mm High
Cap Size: 43mm, Neck ID: 33mm Dimensions: 61mm Diameter x 131mm High
Cap Size: 43mm, Neck ID: 33mm, Dimensions: 58mm Diameter x 125mm High
Cap Size: 43mm, Neck ID: 33mm, Dimensions: 61mm Diameter x 131mm High
Cap Size: 48mm, Neck ID: 37mm, Dimensions: 94mm Length x 60mm Width x 147mm High
Cap Size: 48mm, Neck ID: 38mm, Dimensions: 71mm Diameter x 155mm High
Cap Size: 53B, Neck ID: 27mm, Dimensions: 193mm Diameter x 409mm High
Cap Size: 53B, Neck ID: 37mm, Dimensions: 193mm Diameter x 409 Height
Cap Size: 53B, Neck ID: 37mm, Dimensions: 193mm Diameter x 409mm High
Cap Size: 53B, Neck ID: 73mm, Dimensions: 193mm Diameter x 409mm High
Cap Size: 53mm, Neck ID: 43mm, Dimensions: 89mm Diameter x 203mm High
Cap Size: 53mm, Neck ID: 44mm Dimensions: 73mm Diameter x 168mm High
Cap Size: 53mm, Neck ID: 44mm, Dimensions: 125mm Length x 71mm Width x 180mm High
Cap Size: 53mm, Neck ID: 44mm, Dimensions: 73mm Diameter x 168mm High
Cap Size: 63mm, Neck ID: 51mm, Dimensions: 152mm Length x 84mm Width x 242mm High
Cap Size: 63mm, Neck ID: 52mm, Dimensions: 91mm Diameter x 284mm High
Cap Size: 63mm, Neck ID: 53mm Dimensions: 91mm Diameter x 199mm High
Cap Size: 63mm, Neck ID: 53mm, Dimensions: 91mm Diameter x 199mm High
Capacity to Brim: 210ml, Capacity to Neck: 200ml, Cap Size: 28mm
Capacity to Brim: 220ml, Capacity to Neck: 205ml, Cap Size: 38mm
Caps Size: 28mm, Neck ID: 21mm, Dimensions: 34mm Diameter x 63mm High
Caps Size: 38mm, Neck ID: 21mm, Dimensions: 39mm Diameter x 86mm High
Caps Size: 43mm, Neck ID: 28mm, Dimensions: 50mm Diameter x 99mm High
Caps Size: 53mm, Neck ID: 44mm, Dimensions: 73mm Diameter x 168mm High
Caps Size: 63mm, Neck ID: 53mm, Dimensions: 91mm Diameter x 199mm High
Clear PET (Poly-Ethylene Terephthalate) Cosmo Ovals can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. The Oval container provides for a front and back label...
Clear PET (Poly-Ethylene Terephthalate) Cosmo Rounds can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. Round container lends itself to easy full wrap pressure sensitive...
Clear PET bottles are excellent for viewing contents. The popular shaped bottle is useful in transporting and storing many liquids. Caps are included with bottles.
Dimensions: 1.188" Diameter x 2.438" High
Dimensions: 1.203" Diameter x 2.844" High
Dimensions: 1.218" Diameter x 3.094" High
Dimensions: 1.434" Diameter x 2.672" High
Dimensions: 1.437" Diameter x 2.562" High
Dimensions: 1.546" Diameter x 3.687" High
Dimensions: 1.581" Diameter x 3.406" High
Dimensions: 1.614" Diameter x 4.796" High, Cap Height: .591"
Dimensions: 1.641" Diameter x 3.281" High
Dimensions: 1.750" Diameter x 2.968" High
Dimensions: 1.906" Diameter x 4.406" High
Dimensions: 1.925" Diameter x 6.322" High, Cap Height: .685"
Dimensions: 119mm Diameter x 244mm High, Caps Size: 100mm, Neck ID: 89mm
Dimensions: 119mm Diameter x 260mm High, Cap Size: 53B, Neck ID: 39mm
Dimensions: 120mm Diameter x 250mm High, Cap Size: 38/430, Neck ID: 27mm
Dimensions: 125mm Length x 71mm Width x 180mm High, Caps Size: 53mm, Neck ID: 44mm.
Dimensions: 152mm Length x 84mm Width x 242mm High, Caps Size: 63mm, Neck ID: 51mm.
Dimensions: 153mm Diameter x 334mm High, Cap Size: 38/430, Neck ID: 27mm
Dimensions: 153mm Diameter x 334mm High, Cap Size: 38mm, Neck ID: 27mm
Dimensions: 2.015" Diameter x 4.00" High
Dimensions: 2.073" Diameter x 4.390" High
Dimensions: 2.125" Diameter x 3.75" High
Dimensions: 2.188" Diameter x 5.406" High
Dimensions: 2.359" Diameter x 5.368" High
Dimensions: 2.359" Diameter x 5.375" High
Dimensions: 2.375" Diameter x 6.375" High
Dimensions: 2.438" Diameter x 5.00" High
Dimensions: 2.47" Diameter x 7.754" High, Cap Height: .745"
Dimensions: 2.48" Diameter x 5.5" High
Dimensions: 2.563" Diameter x 4.688" High
Dimensions: 2.672" Diameter x 6.594" High
Dimensions: 2.69" Diameter x 4.81" High
Dimensions: 2.750" Diameter x 6.187" High
Dimensions: 2.875" Diameter x 3.50" High
Dimensions: 2.938" Diameter x 6.625" High
Dimensions: 2.974" Diameter x 5.718" High
Dimensions: 250mm Diameter x 389mm High, Cap Size: 83B
Dimensions: 282mm Diameter x 526mm High, Cap Size: 83B
Dimensions: 3-1/4" L x 3-1/4" W x 8-1/4" H. Use 60245 cap with this bottle (cap sold separately).
Dimensions: 3.00" Diameter x 5.719" High
Dimensions: 3.156" Diameter x 5.750" High
Dimensions: 3.172" Diameter x 5.75" High
Dimensions: 3.2" Diameter x 8.666" High, Cap Height: .745"
Dimensions: 3.281" Diameter x 7.606" High
Dimensions: 3.375" Diameter x 7.125" High
Dimensions: 3.55" Diameter x 8.19" High, 1.38" Cap Height
Dimensions: 3.687" Diameter x 8.125" High
Dimensions: 3.890" Diameter x 7.00" High
Dimensions: 34mm Diameter x 61mm High, Cap Size: 20mm, Neck ID: 14mm
Dimensions: 36mm Diameter x 83mm High, Cap Size: 28mm, Neck ID: 21mm.
Dimensions: 38mm Diameter x 64mm High, Cap Size: 20mm, Neck ID: 14mm
Dimensions: 39mm Diameter x 84mm High, Cap Size: 20mm, Neck ID: 14mm
Dimensions: 4-5/8" L x 3-3/4" W x 8-7/8" H. Use 60245 cap with this bottle (cap sold separately).
Dimensions: 4.072" Diameter x 7" High
Dimensions: 4.8" L x 3.5" W x 9" H, Weight: 145 gram, Graduations: 2 oz./50 ml increments, Neck: 58 mm offset. Use 60245 cap with this bottle (cap sold separately).
Dimensions: 41mm Diameter x 83mm High, Cap Size: 24mm, Neck ID: 18mm
Dimensions: 46mm Diameter x 115mm High, Cap Size: 24mm, Neck ID: 17mm
Dimensions: 50mm Diameter x 101mm High, Cap Size: 24mm, Neck ID: 18mm
Dimensions: 50mm Diameter x 99mm High, Cap Size: 38mm, Neck ID: 28mm
Dimensions: 50mm Diameter x 99mm High, Caps Size: 38mm, Neck ID: 28mm
Dimensions: 51mm Diameter x 101mm High, Cap Size: 24mm, Neck ID: 18mm
Dimensions: 51mm Diameter x 106mm High, Cap Size: 38mm, Neck ID: 28mm.
Dimensions: 53mm Diameter x 109mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 60mm Diameter x 134mm High, Cap Size: 24mm, Neck ID: 17mm
Dimensions: 61mm Diameter x 116mm High, Cap Size: 43mm, Neck ID: 33mm.
Dimensions: 61mm Diameter x 131mm High, Cap Size: 43mm, Neck ID: 33mm
Dimensions: 61mm Diameter x 131mm High, Caps Size: 43mm, Neck ID: 33mm
Dimensions: 61mm Diameter x 133mm High, Cap Size: 24mm, Neck ID: 18mm
Dimensions: 61mm Diameter x 146mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 61mm Length x 38mm Width x 102mm High, Caps Size: 28mm, Neck ID: 21mm.
Dimensions: 7/8" Diameter x 3-3/8" High
Dimensions: 73mm Diameter x 133mm High, Cap Size: 53B, Neck ID: 34mm
Dimensions: 73mm Diameter x 168mm High, Cap Size: 53mm, Neck ID: 44mm
Dimensions: 73mm Diameter x 168mm High, Caps Size: 53mm, Neck ID: 44mm
Dimensions: 73mm Diameter x 170mm High, Cap Size: 28mm, Neck ID: 21mm
Dimensions: 73mm Diameter x 171mm High, Cap Size: 28mm, Neck ID: 21mm
Dimensions: 73mm Diameter x 186mm High, Cap Size: 28mm, Neck ID: 20mm
Dimensions: 74mm Diameter x 146mm High, Cap Size: 53mm, Neck ID: 43mm.
Dimensions: 74mm Diameter x 178mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 76mm Length x 51mm Width x 117mm High, Caps Size: 38mm, Neck ID: 28mm.
Dimensions: 90mm Diameter x 203mm High, Cap Size: 38mm, Neck ID: 26mm
Dimensions: 91mm Diameter x 199mm High, Cap Size: 63mm, Neck ID: 53mm
Dimensions: 91mm Diameter x 199mm High, Caps Size: 63mm, Neck ID: 53mm
Dimensions: 91mm Diameter x 216mm High, Cap Size: 38/430, Neck ID: 27mm
Dimensions: 91mm Diameter x 216mm High, Cap Size: 38mm, Neck ID: 27mm
Dimensions: 92mm Diameter x 218mm High, Cap Size: 38/430, Neck ID: 28mm
Dimensions: 93mm Diameter x 226mm High, Cap Size: 53B, Neck ID: 39mm
Dimensions: 95mm Diameter x 181mm High, Cap Size: 63mm, Neck ID: 53mm.
Dispensing cup slides on tube to set desired volume. Pressure on bottle forces liquid into cup and any excess returns into the bottle when pressure is released. Availabe for measuring...
Dropper bottles are perfect for applications where small amounts of liquid are needed. Bottles come with a push in drop dispenser and a twist on cap. All bottles are made...
Easy to use unique design allows users to hold the bottle easily and naturally regardless of hand size. Made of clear PET. 28/400 thread finish. Sprayers sold separately.
FEP bottle made with Teflon* Resin, with a Tefzel ETFE screw closure/stem and draw tube. The most chemical-resistant Nalgene wash bottle, molded entirely of fluoropolymers. One-piece stem and closure for...
HDPE accommodates products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. Caps and/or finger sprayers are sold separately.
HDPE durAstatic bottles are dissipative and are designed to protect your valuable static sensitive printed circuitry. Keep your existing pump. We offer purchase of just the bottles for an economical...
High clarity polypropylene bottles are ideal for use with a wide range of liquids and solids. High chemical resistance, printed with large white marker space for clear, easy and safe...
High density polyethylene bottle with a cap. Bottles come in translucent. Meets FDA standards. Dimensions: 1.64" diameter, 4.72" bottle height, .69" cap height.
High density polyethylene bottle with a cap. Bottles come in translucent. Meets FDA standards. Dimensions: 2.01" diameter, 6.16" bottle height, .69" cap height.
High density polyethylene bottle with a cap. Bottles come in translucent. Meets FDA standards. Dimensions: 2.20" diameter, 7.25" bottle height, .69" cap height.
High density polyethylene bottle with a cap. Bottles come in translucent. Meets FDA standards. Dimensions: 2.43" diameter, 7.87" bottle height, .75" cap height.
High density polyethylene bottle with a cap. Bottles come in translucent. Meets FDA standards. Dimensions: 3.11" diameter, 9.50" bottle height, .75" cap height.
High density polyethylene bottle with a cap. Bottles come in white or translucent. Meets FDA standards. Dimensions: 2.01" diameter, 6.16" bottle height, .69" cap height.
High density polyethylene bottle with a cap. Bottles come in white. Meets FDA standards. Dimensions: 1.64" diameter, 4.72" bottle height, .69" cap height.
High density polyethylene bottle with a cap. Bottles come in white. Meets FDA standards. Dimensions: 2.20" diameter, 7.15" bottle height, .69" cap height.
High density polyethylene bottle with a cap. Bottles come in white. Meets FDA standards. Dimensions: 2.43" diameter, 7.81" bottle height, .69" cap height.
High density polyethylene bottle with a cap. Bottles come in white. Meets FDA standards. Dimensions: 3.11" diameter, 9.50" bottle height, .75" cap height.
High density polyethylene bottles with a flip top cap. Meets FDA standards. Dimensions: 1.64" diameter, 4.72" bottle height, .84" cap height.
High density polyethylene bottles with a flip top cap. Meets FDA standards.Dimensions : 2.01" diameter, 6.16" bottle height, .84" cap height.
High density polyethylene bottles with a flip top cap. Meets FDA standards.Dimensions : 2.20" diameter, 7.25" bottle height, .84" cap height.
High density polyethylene bottles with a flip top cap. Meets FDA standards.Dimensions : 2.43" diameter, 7.87" bottle height, 1" cap height.
High density polyethylene bottles with a flip top cap. Meets FDA standards.Dimensions ; 3.11" diameter, 9.50" bottle height, 1" cap height.
LDPE, PPCO fill tube, wide-mouth design allows for fast, easy filling. Bottles and dispensing tube are molded in one piece to prevent contamination of bottle contents. #01825 has HDPE closure.
Low density polyethylene cylindrical squeeze bottles. For temperatures up to 140F 38mm neck. Meets FDA standards. Dimensions: 2" Diameter x 5.85" Bottle Height & .47" Cap Height.
Low density polyethylene cylindrical squeeze bottles. For temperatures up to 140F 38mm neck. Meets FDA standards. Dimensions: 2" Diameter x 5.85" Bottle Height & 1.65" Cap Height.
Low density polyethylene cylindrical squeeze bottles. For temperatures up to 140F 38mm neck. Meets FDA standards. Dimensions: 2.41" Diameter x 6.13" Bottle Height & .47" Cap Height.
Low density polyethylene cylindrical squeeze bottles. For temperatures up to 140F 38mm neck. Meets FDA standards. Dimensions: 2.41" Diameter x 6.13" Bottle Height & 1.65" Cap Height.
Low density polyethylene with a polypropylene dropping closure and cap except for #70106 which is made of Teflon* resin, with a Tefzel ETFE dropping closure and cap. Drop-dispensing bottles allow...
Low-density polyethylene bottle, polypropylene screw closure/stem, and polypropylene copolymer draw tube. Through-the-top wash bottle with closure and stem molded in one piece for leakproof service. Tip can be cut back...
Low-density polyethylene bottle/tubulation, with a polypropylene screw closure. Wide mouth for faster, easier filling. Bottle and tubulation molded in one piece. Contents can be dispensed without tipping or shaking. Dispensing...
Made of low density polyethylene; for temperatures up to 140F. Translucent. Bottle Dimensions: 1.46" Wide x 3.31" High. Cap Height: .448".
Made of low density polyethylene; for temperatures up to 140F. Translucent. Bottle Dimensions: 1.71" Wide x 3" High. Cap Height: .570".
Made of low density polyethylene; for temperatures up to 140F. Translucent. Bottle Dimensions: 2.5" Wide x 4.6" High. Cap Height: .591".
Made of low density polyethylene; for temperatures up to 140F. Translucent. Bottle Dimensions: 3.08" Wide x 5.85" High. Cap Height: .685".
Made of low density polyethylene; for temperatures up to 140F. Yorker dispensing caps for storing and dispensing solutions. Spout caps have .030" orifices. Translucent. Bottle Dimensions: 1.46" Wide x 3.31"...
Measure just the right amount of liquid without spillage or loss of product. To use these dispensing bottles, simply loosen cap from dispensing chamber. Gently squeeze the bottle to fill...
Natural HDPE bottle with polypropylene finger tip mister. Clear over cap is included. Bottles have a 24/410 neck. No scale. Does not meet FDA requirements. Output is .25cc per stroke.
PET (Poly-Ethylene Terephthalate) cobalt blue bottles can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. Round container lends itself to easy full wrap pressure sensitive...
Possible applications: glues, touch-up paints, and many other uses. Black nylon brush on plastic tube stem. Oval bottle with 1/8" width brush.
Provide accurate, reliable, repeatable dispensing of various reagents and is an excellent alternative to pipetting devices. Delivers 40 L drops (based on water; viscosity affects drop size), dispensed one drop...
Sample identification is a snap. Stress and impact resistant and provides a good alcohol and solvent barrier. Amber bottles protect from harmful light and UV rays. Ideal for oil analysis.
Sample identification is a snap. Stress and impact resistant and provides a good alcohol and solvent barrier. Ideal for oil analysis. White PP caps with foam PE liners included. Meets...
Self-venting. Low-density polyethylene with polypropylene closure. Features International Chemical (ICS) chemical formula and Chemical Abstract System (CAS). To prevent cross contamination, each bottle has a color bar which corresponds to...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 1.39" diameter x 3.70" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 1.55" diameter x 5.13" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 1.64" diameter x 4.79" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 1.89" diameter x 6.85" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 1.90" diameter x 6.84" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 2.47" diameter x 7.80" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 2.47" diameter x 7.84" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 3.38" diameter x 8.38" height. Caps sold...
Soft-shoulder shape adds an upscale look to any personal care product line. In natural for easy viewing or white for easy decorating. Dimensions: 3.38" diameter x 8.5" height. Caps sold...
The evolution of trigger sprayers. Fill without spills, larger opening than a gallon jug. 45/400 neck finish. Output .85cc per stroke. Fully adjustable spray pattern. Sprayers packed completely assembled. Bottles...
The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16...
The Nalgene OTG is perfect for anywhere you go. It's the ultimate in mobile hydration. It is a Tritan bottle, so that means great taste that will fit in your...
These 12 oz. LDPE honey bears are tough and will not break during shipping. The LDPE allows the bottle to be easily squeezed to dispense your honey. The wide neck...
These 12 oz. PET honey bears are tough and will not break during shipping. PET is a little more rigid than the LDPE, but they are still able to be...
These 12 oz. PET round skep bottles are light weight and will not break during shipping. Great for honey, but they can also be used for many other products. 38/400...
These 16 oz. cylinder bottles with flip top caps work great for dispensing fluids and gels right where you want them. Bottle is made of natural high density polyethylene and...
These 16 oz. PET honey bears are tough and will not break during shipping. PET is a little more rigid than the LDPE, but they are still able to be...
These 16 oz. PET round skep bottles are light weight and will not break during shipping. Great for honey, but they can also be used for many other products. 38/400...
These 24 oz. LDPE honey bears are tough and will not break during shipping. The LDPE allows the bottle to be easily squeezed to dispense your honey. The wide neck...
These 32 oz. LDPE honey bears are tough and will not break during shipping. The LDPE allows the bottle to be easily squeezed to dispense your honey. The wide neck...
These 32 oz. PET honey bears are tough and will not break during shipping. PET is a little more rigid than the LDPE, but they are still able to be...
These 32 oz. PET round skep bottles are light weight and will not break during shipping. Great for honey, but they can also be used for many other products. 38/400...
These 8 oz. LDPE honey bears are tough and will not break during shipping. The LDPE allows the bottle to be easily squeezed to dispense your honey. The wide neck...
These 8 oz. PET honey bears are tough and will not break during shipping. PET is a little more rigid than the LDPE, but they are still able to be...
These Blake Oblong Bottles are commonly used in the pharmaceutical industry. Available in white HDPE, these bottles meet FDA standards. These bottles are also commonly referred to as "space saver"...
These bottles and carboys with serrated tubing outlet are made of low density polyethylene. They are for dispensing liquids by means of tubing and pinch clamp. Outlet is designed for...
These bottles are fluorinated high density polyethylene with red fluorinated polypropylene closure/stem, and a fluorinated polypropylene tube. They are self-venting, and the non-metallic vent keeps solvent in the bottle, no...
These HDPE lab bottles come with the tamper evident secure seal that pulls tight to keep cap threaded onto the bottle. It works by looping the secure seal through the...
These high density polyethylene bottles come with Polypropylene caps with F217 PE foam liners. Meets FDA standards.
These wash bottles ensure leak proof dispensing of your most common solvents in the laboratory. Polypropylene closure is 53mm wide with a leakproof design. Easy to read, LDPE solvent resistant...
These wash bottles feature a wide mouth for safe and fast filling. Molded in one piece, no delivery tube to drip when filling. Molded in red for easy identification of...
These white high density polyethylene plastic wide mouth packers are high corrosion resistance. Much lighter than glass jars. For various uses such as samples, storage of liquids, pastes and powders.
This high density polyethylene bottle meets FDA standards. Can be used for many applications. Translucent to allow for viewing of the liquid level. Cap is included. Dimensions: 1.77" Diameter x...
This high density polyethylene bottle meets FDA standards. Can be used for many applications. Translucent to allow for viewing of the liquid level. Cap is included. Dimensions: 2.75" Diameter x...
This high density polyethylene bottle meets FDA standards. Can be used for many applications. Translucent to allow for viewing of the liquid level. Cap is included.Dimensions: 2.19" Diameter x 5.63"...
This high density polyethylene bottle meets FDA standards. Can be used for many applications. Translucent to allow for viewing of the liquid level. Cap is included.Dimensions: 3.48" Diameter x 8.53"...
This is a smooth disc-top closure with a 20/410 finish and a .270" orifice.
This is a smooth disc-top closure with a 24/410 finish and a .310" orifice.
Wide Mouth Bottles for easy filling and pouring. The HDPE bottles with polypropylene closures are made of FDA compliant material. They have simple to pour wide mouths. They are chemically...
Yorker dispensing caps for storing and dispensing solutions. Made of low density polyethylene; for temperatures up to 140 F. Spout caps have .030" orifices. Translucent. Meets FDA standards. Caps are...

Next >>