Microchip Technology, Inc. 1:6 LVDS Buffer with Input Termination ZL40217

Description
The ZL40217 is an LVDS clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40217 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40217 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40217 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 135 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Six precision LVDS outputs. Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with current consumption of 97 mA On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection
Datasheet
Description
The ZL40217 is an LVDS clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40217 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40217 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40217 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 135 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Six precision LVDS outputs. Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with current consumption of 97 mA On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:6 LVDS Buffer with Input Termination - ZL40217 - Microchip Technology, Inc.
Chandler, AZ, United States
1:6 LVDS Buffer with Input Termination
ZL40217
1:6 LVDS Buffer with Input Termination ZL40217
The ZL40217 is an LVDS clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40217 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40217 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40217 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 135 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Six precision LVDS outputs. Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with current consumption of 97 mA On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection

The ZL40217 is an LVDS clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40217 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40217 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40217 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Low additive jitter of 135 fs RMS
  • Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS
  • On-chip input termination and biasing for AC coupled inputs
  • Six precision LVDS outputs. Operating frequency up to 750 MHz
  • Option for 2.5 V or 3.3 V power supply with current consumption of 97 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40217
Product Name 1:6 LVDS Buffer with Input Termination
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
LM111QML-SP Voltage Comparator - 5962L0052401VGA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,TO-99
View Details
Analog - MTLT1018QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Comparators - 74ACT11520DW-G - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
View Details