Atmel Corporation Linear - Linear - Amplifiers - Audio - U4083B-MFPG U4083B-MFPG

Description
Manufacturer: Microchip Technology Win Source Part Number: 051544-U4083B-MFPG Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051544-U4083B-MFPG Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - U4083B-MFPG - 051544-U4083B-MFPG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - U4083B-MFPG
051544-U4083B-MFPG
Linear - Linear - Amplifiers - Audio - U4083B-MFPG 051544-U4083B-MFPG
Manufacturer: Microchip Technology Win Source Part Number: 051544-U4083B-MFPG Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051544-U4083B-MFPG
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifier - 742-U4083B-MFPG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-U4083B-MFPG
Audio Amplifier 742-U4083B-MFPG
IC AMP AUDIO LP TELEPHONE 8SOIC Product overview: U4083B-MFPG from Atmel (Microchip Technology) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-U4083B-MFPG can be used for catalog matching and distributor lookup.

IC AMP AUDIO LP TELEPHONE 8SOIC Product overview: U4083B-MFPG from Atmel (Microchip Technology) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-U4083B-MFPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 051544-U4083B-MFPG 742-U4083B-MFPG
Product Name Linear - Linear - Amplifiers - Audio - U4083B-MFPG Audio Amplifier
Supply Voltage (VS) 2 to 16 volts
Unlock Full Specs
to access all available technical data