Microchip Technology, Inc. DB2000 Low Jitter, Low Power PCIe Buffer ZL40292

Description
The ZL40292 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40292 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40293 Additional Features Fully Compliant with Intel DB2000Q Specification 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 20fs maximum (as per DB2000Q Spec) Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Eight OE pins Embedded series terminations adjusted for 85Ω differential transmission line Transparent for Spread-Spectrum Clock
Datasheet
Description
The ZL40292 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40292 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40293 Additional Features Fully Compliant with Intel DB2000Q Specification 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 20fs maximum (as per DB2000Q Spec) Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Eight OE pins Embedded series terminations adjusted for 85Ω differential transmission line Transparent for Spread-Spectrum Clock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB2000 Low Jitter, Low Power PCIe Buffer - ZL40292 - Microchip Technology, Inc.
Chandler, AZ, United States
DB2000 Low Jitter, Low Power PCIe Buffer
ZL40292
DB2000 Low Jitter, Low Power PCIe Buffer ZL40292
The ZL40292 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40292 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40293 Additional Features Fully Compliant with Intel DB2000Q Specification 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 20fs maximum (as per DB2000Q Spec) Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Eight OE pins Embedded series terminations adjusted for 85Ω differential transmission line Transparent for Spread-Spectrum Clock

The ZL40292 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40292 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers

For product comparison, please consider: ZL40293

Additional Features

  • Fully Compliant with Intel DB2000Q Specification
  • 20 Low-Power Push-Pull HCSL PCIe Outputs
  • Ultra-low additive jitter: 20fs maximum (as per DB2000Q Spec)
  • Supports clock frequencies from 0 to 250MHz
  • Supports 3.3V power supplies
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 50ps
  • SMBus Interface
  • Eight OE pins
  • Embedded series terminations adjusted for 85Ω differential transmission line
  • Transparent for Spread-Spectrum Clock
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40292
Product Name DB2000 Low Jitter, Low Power PCIe Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1968969 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type îmax
View Details
Comparators - 5485DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
Analog - MTLT1013QLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564002Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details