Microchip Technology, Inc. Precision 1:8 LVPECL Buffer w/Ref Switching ZL40224

Description
The ZL40224 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40224 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 34fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS Eight precision LVPECL outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection performance
Datasheet
Description
The ZL40224 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40224 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 34fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS Eight precision LVPECL outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 1:8 LVPECL Buffer w/Ref Switching - ZL40224 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision 1:8 LVPECL Buffer w/Ref Switching
ZL40224
Precision 1:8 LVPECL Buffer w/Ref Switching ZL40224
The ZL40224 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40224 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 34fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS Eight precision LVPECL outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection performance

The ZL40224 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40224 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter - 34fs RMS
  • Input - LVPECL, LVDS, CML, HCSL, LVCMOS
  • Eight precision LVPECL outputs
  • Operating frequency up to 750 MHz
  • Options for 2.5V or 3.3V power supply
  • Current consumption - 122 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
  • performance
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40224
Product Name Precision 1:8 LVPECL Buffer w/Ref Switching
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1913263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details