Win Source Part Number: 974991-ZL38051UGB2
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: AcuEdge™
Package: Tape & Reel (TR)
Applications: Consumer Audio
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Audio Signal Processor
Number of Channels: 2
Supplier Device Package: 56-WLCSP (3.05x3.05)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: ZL38051
Audio Audio Signal Processor 2 Channel 56-WLCSP (3.05x3.05)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 974991-ZL38051UGB2 | ZL38051UGB2 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| RoHS Compliant | RoHS |